Manufacturer: Rohm Semiconductor
Win Source Part Number: 913237-BD733L5FP-CE2
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed Output 500mA TO-252
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: BD733
Categories: Integrated Circuits (ICs)
Case / Package: TO-252
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: BD733L5FP-CE2CT, BD733L5FP-CE2TR, BD733L5FP-CE2DKR
LDO regulator,3.3V,0.5A,
LDO regulator,3.3V,0.5A,
IC REG LINEAR 3.3V 500MA TO252-3 Product overview: BD733L5FP-CE2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 500MA, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 500MA, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD733L5FP-CE2 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-252
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-252
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-252
IC REG LINEAR 3.3V 500MA TO252-3
IC REG LINEAR 3.3V 500MA TO252-3
500mA 63dB@(120Hz) null 3.3V Positive electrode 45V TO-252 Linear Voltage Regulators (LDO) ROHS
IC REG LINEAR 3.3V 500MA TO252-3
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 913237-BD733L5FP-CE2 | 1246486P | 1246486 | 776-BD733L5FP-CE2 | BD733L5FP-CE2CT-ND | BD733L5FP-CE2 | BD733L5FP-CE2 | BD733L5FP-CE2 | BD733L5FP-CE2 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - BD733L5FP-CE2 | Voltage Regulators | Voltage Regulators | 3.3V 500MA TO252 Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Power Supply Chip >> Linear Voltage Regulators (LDO) | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Output Polarity | Positive | Positive | Positive | Positive | |||||
| Package Type | Other; TO-252 | Other; TO-252 | Other; To-252 | Other; Tape & Reel (TR) | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | ||||
| Regulator Category | Low dropout voltage | ||||||||
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed |