Manufacturer: Rohm Semiconductor
Win Source Part Number: 1023056-BD733L2FP3-C
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 200mA
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223-4F
Maximum Input Voltage: 45V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 1V @ 200mA
Operating Supply Current: 6μA to 15μA
PSRR: 63dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Alternative Parts (Cross-Reference): LM2937IMPX-3.3/NOPB;
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
IC REG LIN 3.3V 200MA SOT223-4F Product overview: BD733L2FP3-CE2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD733L2FP3-CE2 can be used for catalog matching and distributor lookup.
IC REG LIN 3.3V 200MA SOT223-4F
IC REG LIN 3.3V 200MA SOT223-4F
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1023056-BD733L2FP3-CE2 | 776-BD733L2FP3-CE2 | BD733L2FP3-CE2 | BD733L2FP3-CE2 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - BD733L2FP3-CE2 | 3.3V 200MA Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | |||
| Output Voltage Type | Fixed; Fixed | Fixed | ||
| Package Type | Other; SOT-223-4F | Other; Tape & Reel (TR) | ||
| Life Cycle Stage | Declining; Not For New Designs | |||
| Special Features | Input Overcurrent Protection |