ROHM Semiconductor USA, LLC Ldo, Fixed, Aec-Q100, 3.3V, 0.2A, Sot223; Output Type Rohm BD733L2FP3-C

Description
LDO, FIXED, AEC-Q100, 3.3V, 0.2A, SOT223; Output Type:Fixed; Input Voltage Min:4.37V; Input Voltage Max:45V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, AEC-Q100, 3.3V, 0.2A, SOT223; Output Type:Fixed; Input Voltage Min:4.37V; Input Voltage Max:45V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, Aec-Q100, 3.3V, 0.2A, Sot223; Output Type Rohm - 94Y9713 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, Aec-Q100, 3.3V, 0.2A, Sot223; Output Type Rohm
94Y9713
Ldo, Fixed, Aec-Q100, 3.3V, 0.2A, Sot223; Output Type Rohm 94Y9713
LDO, FIXED, AEC-Q100, 3.3V, 0.2A, SOT223; Output Type:Fixed; Input Voltage Min:4.37V; Input Voltage Max:45V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; RoHS Compliant: Yes

LDO, FIXED, AEC-Q100, 3.3V, 0.2A, SOT223; Output Type:Fixed; Input Voltage Min:4.37V; Input Voltage Max:45V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 94Y9713
Product Name Ldo, Fixed, Aec-Q100, 3.3V, 0.2A, Sot223; Output Type Rohm
Input Voltage 4.37 to 45 volts
Unlock Full Specs
to access all available technical data

Similar Products

Stabilizer Voltage 100KVA to 600KVA SBW Voltage Stabilizer 80KVA 150KVA 200KVA 300KVA 400KVA 500KVA 3 Phase Voltage Regulator - No.1601201189673 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details