ROHM Semiconductor USA, LLC Ldo, Fixed, Aec-Q100, 3.3V, 0.2A, Htsop; Output Type Rohm BD733L2FP-C

Description
LDO, FIXED, AEC-Q100, 3.3V, 0.2A, HTSOP; Output Type:Fixed; Input Voltage Min:4.37V; Input Voltage Max:45V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; RoHS Compliant: Yes
Description
LDO, FIXED, AEC-Q100, 3.3V, 0.2A, HTSOP; Output Type:Fixed; Input Voltage Min:4.37V; Input Voltage Max:45V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The ROHM LDO regulator, part number 94Y9712, is a fixed output linear regulator designed for automotive applications, compliant with AEC-Q100 standards. It provides a stable output voltage of 3.3V with a maximum output current of 200mA. The device operates with an input voltage range from 4.37V to 45V, making it suitable for various power supply scenarios. It features a low quiescent current of 6µA, integrated overcurrent protection, and thermal shutdown capabilities, ensuring reliable operation under varying conditions. The LDO is available in an HTSOP package, which is advantageous for space-constrained designs. This product is intended for evaluation purposes and should be used by trained professionals in research and development environments.

Datasheet Summary
Powered by GS/AI

The ROHM LDO regulator, part number 94Y9712, is a fixed output linear regulator designed for automotive applications, compliant with AEC-Q100 standards. It provides a stable output voltage of 3.3V with a maximum output current of 200mA. The device operates with an input voltage range from 4.37V to 45V, making it suitable for various power supply scenarios. It features a low quiescent current of 6µA, integrated overcurrent protection, and thermal shutdown capabilities, ensuring reliable operation under varying conditions. The LDO is available in an HTSOP package, which is advantageous for space-constrained designs. This product is intended for evaluation purposes and should be used by trained professionals in research and development environments.

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, Aec-Q100, 3.3V, 0.2A, Htsop; Output Type Rohm - 94Y9712 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, Aec-Q100, 3.3V, 0.2A, Htsop; Output Type Rohm
94Y9712
Ldo, Fixed, Aec-Q100, 3.3V, 0.2A, Htsop; Output Type Rohm 94Y9712
LDO, FIXED, AEC-Q100, 3.3V, 0.2A, HTSOP; Output Type:Fixed; Input Voltage Min:4.37V; Input Voltage Max:45V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; RoHS Compliant: Yes

LDO, FIXED, AEC-Q100, 3.3V, 0.2A, HTSOP; Output Type:Fixed; Input Voltage Min:4.37V; Input Voltage Max:45V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 94Y9712
Product Name Ldo, Fixed, Aec-Q100, 3.3V, 0.2A, Htsop; Output Type Rohm
Input Voltage 4.37 to 45 volts
Unlock Full Specs
to access all available technical data

Similar Products

1000kva 1250kva 1500kva SCR Type Automatic Voltage Stabilizer 690v 480v 440v 415v 400v 380v 230v 210v - No.1601609310082 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Analog - MTLT137AQR - Micross Components, Inc.
Micross Components, Inc.
View Details