Manufacturer: Rohm Semiconductor
Win Source Part Number: 913236-BD733L2EFJ-CE
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed Output 200mA 8-HTSOP-J
Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: BD733
Categories: Integrated Circuits (ICs)
Case / Package: 8-HTSOP-J
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: BD733L2EFJ-CE2CT, BD733L2EFJ-CE2DKR, BD733L2EFJ-CE2TR
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 8-HTSOP-J
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 8-HTSOP-J
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 8-HTSOP-J
IC REG LINEAR 3.3V 200MA 8HTSOP Product overview: BD733L2EFJ-CE2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD733L2EFJ-CE2 can be used for catalog matching and distributor lookup.
IC REG LIN 3.3V 200MA 8HTSOP-J
IC REG LINEAR 3.3V 200MA 8HTSOP
IC REG LINEAR 3.3V 200MA 8HTSOP
IC REG LINEAR 3.3V 200MA 8HTSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 913236-BD733L2EFJ-CE2 | BD733L2EFJ-CE2CT-ND | 776-BD733L2EFJ-CE2 | 687-BD733L2EFJ-CE2 | BD733L2EFJ-CE2 | BD733L2EFJ-CE2 | BD733L2EFJ-CE2 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - BD733L2EFJ-CE2 | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3.3V 200MA Voltage Regulator IC | IC REG LIN 3.3V 200MA 8HTSOP-J | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Polarity | Positive | Positive | Positive | ||||
| Package Type | Other; 8-HTSOP-J | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | Other; Tape & Reel (TR) | SOIC; Other; 8-SOIC (0.154, 3.90mm Width) Exposed Pad | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad | SOIC | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Regulator Type | Standard | ||||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed |