ROHM Semiconductor GmbH 3.83V, High Accuracy, CMOS Output Type, Over Voltage Detector IC BD71L3SHFV

Description
ROHM's Over Voltage Detector ICs are highly accurate, with ultra-low current consumption feature that uses CMOS process. The lineup includes N-channel open drain output with detection voltage of 3.83 V and hysteresis voltage of 30mV. It is most suitable for monitoring the charge of a lithium-ion battery.
Datasheet
Description
ROHM's Over Voltage Detector ICs are highly accurate, with ultra-low current consumption feature that uses CMOS process. The lineup includes N-channel open drain output with detection voltage of 3.83 V and hysteresis voltage of 30mV. It is most suitable for monitoring the charge of a lithium-ion battery.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.83V, High Accuracy, CMOS Output Type, Over Voltage Detector IC - BD71L3SHFV - ROHM Semiconductor GmbH
Willich, Germany
3.83V, High Accuracy, CMOS Output Type, Over Voltage Detector IC
BD71L3SHFV
3.83V, High Accuracy, CMOS Output Type, Over Voltage Detector IC BD71L3SHFV
ROHM's Over Voltage Detector ICs are highly accurate, with ultra-low current consumption feature that uses CMOS process. The lineup includes N-channel open drain output with detection voltage of 3.83 V and hysteresis voltage of 30mV. It is most suitable for monitoring the charge of a lithium-ion battery.

ROHM's Over Voltage Detector ICs are highly accurate, with ultra-low current consumption feature that uses CMOS process. The lineup includes N-channel open drain output with detection voltage of 3.83 V and hysteresis voltage of 30mV. It is most suitable for monitoring the charge of a lithium-ion battery.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category Electrical Voltage Sensors
Product Number BD71L3SHFV
Product Name 3.83V, High Accuracy, CMOS Output Type, Over Voltage Detector IC
Voltage Type ACVoltage
Unlock Full Specs
to access all available technical data

Similar Products

Fast Voltage Remote Probe, 4 CH - 1-P201I-4 - Hottinger Brüel & Kjær A/S
Specs
Voltage 200 to ? volts
Voltage Type DCVoltage
Frequency 2.40E6 Hz
View Details
DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Electrical Output Outputs an analog current signal
Voltage 1000 volts
Voltage Type DCVoltage
View Details
Voltage Transducer 500 VDC - BL590 - Knick Interface LLC
Specs
Electrical Output Outputs an analog voltage signal; Outputs an analog current signal
Voltage 500 volts
Voltage Type DCVoltage
View Details
Voltage Indicators - ES4920-000 - TE Connectivity
Specs
Frequency 50 to 60 Hz
View Details