The BD7185AGWL is an integrated Power Management LSI available in a small 80-pins 0.4mm-pitch 3.8mm-by- 3.8mm Wafer-level CSP package, which is designed to meet demands for space-constrained Smart phones.
The device provides 5-Buck Converters.
The device also includes 12 general-purpose LDOs providing a wide range of voltage and current capabilities.
All Buck Converters and LDOs are fully controllable by the I2C interface. The BD7185AGWL is very easy to use in any mobile platforms.
| ROHM Semiconductor USA, LLC | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | BD7185AGWL |
| Product Name | Power Management LSI for Mobile Phone |
| Package Type | Other; UCSP50L3C |
| Output Voltage | 1 to 3.4 volts |
| IOUT | 1 amps |