PMIC - Voltage Regulators - Linear + Switching 17 Output Step-Down (Buck) Synchronous (5), Linear (LDO) (12) 2MHz 80-UCSP50L3C (3.8x3.8)
PMIC - Voltage Regulators - Linear + Switching 17 Output Step-Down (Buck) Synchronous (5), Linear (LDO) (12) 2MHz 80-UCSP50L3C (3.8x3.8)
IC REG 17OUT BCK/LNR SYNC 50UCSP Product overview: BD7185AGWL-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD7185AGWL-E2 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1023054-BD7185AGWL-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Topology: Step-Down (Buck) Synchronous (5), Linear (LDO) (12)
Frequency - Switching: 2MHz
Number of Outputs: 17
Voltage/Current - Output 1: Programmable, 1A
Voltage/Current - Output 2: Programmable, 500mA
Voltage/Current - Output 3: Programmable, 500mA
w/LED Driver: No
w/Supervisor: No
w/Sequencer: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -35°C to 85°C
Case / Package: 80-UCSP50L3C (3.8x3.8)
Purpose: Mobile Phone
Supply Voltage - Operating: 2.6 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
IC REG 17OUT BCK/LNR SYNC 50UCSP
IC REG 17OUT BCK/LNR SYNC 50UCSP
PMIC - Voltage Regulators - Linear Switching 17 Output Step-Down (Buck) Synchronous (5), Linear (LDO) (12) 2MHz 80-UCSP50L3C (3.8x3.8)
IC REG 17OUT BCK/LNR SYNC 50UCSP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | BD7185AGWL-E2CT-ND | 776-BD7185AGWL-E2 | 1023054-BD7185AGWL-E2 | BD7185AGWL-E2 | BD7185AGWL-E2 | BD7185AGWL-E2 | BD7185AGWL-E2 |
| Product Name | Voltage Regulators - Linear + Switching | Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear + Switching - BD7185AGWL-E2 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching |
| Regulator Type | Standard; Low Dropout | ||||||
| Package Type | Other; 80-UFBGA, CSPBGA | Other; Tape & Reel (TR) | Other; 80-UCSP50L3C (3.8x3.8) | Other; 80-UFBGA, CSPBGA | Other; 80-UFBGA, CSPBGA | Other; 80-UFBGA, CSPBGA | |
| IOUT | 1 amps | 1.4 amps | |||||
| Operating Temperature | -35 to 85 C (-31 to 185 F) | -35 to 85 C (-31 to 185 F) | -35 to 85 C (-31 to 185 F) | -35 to 85 C (-31 to 185 F) | -35 to 85 C (-31 to 185 F) | -35 to 85 C (-31 to 185 F) | -35 to 85 C (-31 to 185 F) |