ROHM Semiconductor USA, LLC Power Management Ic, -40 To 85Deg C; Supply Voltage Rohm BD71850MWV-E2

Description
POWER MANAGEMENT IC, -40 TO 85DEG C; Supply Voltage:5.5V; No. of Step-Down DC - DC Converters:6; No. of LDO Regulators:6; No. of Regulated Outputs:12; No. of Pins:56Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
POWER MANAGEMENT IC, -40 TO 85DEG C; Supply Voltage:5.5V; No. of Step-Down DC - DC Converters:6; No. of LDO Regulators:6; No. of Regulated Outputs:12; No. of Pins:56Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Management Ic, -40 To 85Deg C; Supply Voltage Rohm - 41AH1848 - Newark, An Avnet Company
Chicago, IL, United States
Power Management Ic, -40 To 85Deg C; Supply Voltage Rohm
41AH1848
Power Management Ic, -40 To 85Deg C; Supply Voltage Rohm 41AH1848
POWER MANAGEMENT IC, -40 TO 85DEG C; Supply Voltage:5.5V; No. of Step-Down DC - DC Converters:6; No. of LDO Regulators:6; No. of Regulated Outputs:12; No. of Pins:56Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

POWER MANAGEMENT IC, -40 TO 85DEG C; Supply Voltage:5.5V; No. of Step-Down DC - DC Converters:6; No. of LDO Regulators:6; No. of Regulated Outputs:12; No. of Pins:56Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 41AH1848
Product Name Power Management Ic, -40 To 85Deg C; Supply Voltage Rohm
Pins 56
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1698162 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 5
View Details
Voltage Reference - ATL431LIAIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details