Win Source Part Number: 991104-BD71850MWV-E2
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear + Switching
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Topology: Step-Down (Buck) (6), Linear (LDO) (6)
Frequency - Switching: 2MHz
Number of Outputs: 12
Voltage/Current - Output 1: 0.7V ~ 1.3V, 3A
Voltage/Current - Output 2: 0.7V ~ 1.3V, 3A
Voltage/Current - Output 3: 0.7V ~ 1.35V, 3A
w/LED Driver: No
w/Supervisor: No
w/Sequencer: Yes
Voltage - Supply: 2.7V ~ 5.5V
Package / Case: 56-VFQFN Exposed Pad
Supplier Device Package: UQFN56BV7070
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Rohm Semiconductor
Other Names: 846-BD71850MWV-E2CT,
Base Product Number: BD71850
BD71850MWV INTEGRATES ALL POWER Product overview: BD71850MWV-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD71850MWV-E2 can be used for catalog matching and distributor lookup.
PMIC - Voltage Regulators - Linear + Switching 12 Output Step-Down (Buck) (6), Linear (LDO) (6) 2MHz UQFN56BV7070
PMIC - Voltage Regulators - Linear + Switching 12 Output Step-Down (Buck) (6), Linear (LDO) (6) 2MHz UQFN56BV7070
PMIC - Voltage Regulators - Linear + Switching 12 Output Step-Down (Buck) (6), Linear (LDO) (6) 2MHz UQFN56BV7070
BD71850MWV INTEGRATES ALL POWER
PMIC - Voltage Regulators - Linear Switching 12 Output Step-Down (Buck) (6), Linear (LDO) (6) 2MHz UQFN56BV7070
BD71850MWV INTEGRATES ALL POWER
BD71850MWV INTEGRATES ALL POWER
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 991104-BD71850MWV-E2 | 776-BD71850MWV-E2 | 846-BD71850MWV-E2DKR-ND | BD71850MWV-E2 | BD71850MWV-E2 | BD71850MWV-E2 | BD71850MWV-E2 |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear + Switching | Voltage Regulator IC | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching |
| Regulator Type | Standard | Standard; Low Dropout | |||||
| Package Type | Other; Tape & Reel | Other; Tape & Reel (TR) | Other; 56-VFQFN Exposed Pad | Other; 56-VFQFN Exposed Pad | Other; 56-VFQFN Exposed Pad | Other; 56-VFQFN Exposed Pad | |
| Special Features | Multiple Outputs | Multiple Outputs | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 105 C (-40 to 221 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| VIN | 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts |