Manufacturer: Rohm Semiconductor
Win Source Part Number: 913235-BD71847AMWV-E
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PMIC - Voltage Regulators - Linear Switching Output Step-Down (Buck) (6), Linear (LDO) (6) 2MHz UQFN56BV7070
Package: 56-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: BD71847
Categories: Integrated Circuits (ICs)
Case / Package: UQFN56BV7070
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8542.39.0001
Other Part Number: BD71847AMWV-E2DKR, BD71847AMWV-E2TR, BD71847AMWV-E2CT
IC REG Product overview: BD71847AMWV-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD71847AMWV-E2 can be used for catalog matching and distributor lookup.
PMIC - Voltage Regulators - Linear + Switching 12 Output Step-Down (Buck) (6), Linear (LDO) (6) 2MHz UQFN56BV7070
PMIC - Voltage Regulators - Linear + Switching 12 Output Step-Down (Buck) (6), Linear (LDO) (6) 2MHz UQFN56BV7070
PMIC - Voltage Regulators - Linear + Switching 12 Output Step-Down (Buck) (6), Linear (LDO) (6) 2MHz UQFN56BV7070
PMIC - Voltage Regulators - Linear Switching 12 Output Step-Down (Buck) (6), Linear (LDO) (6) 2MHz UQFN56BV7070
IC REG
IC REG
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 913235-BD71847AMWV-E2 | 776-BD71847AMWV-E2 | BD71847AMWV-E2TR-ND | BD71847AMWV-E2 | BD71847AMWV-E2 | BD71847AMWV-E2 | BD71847AMWV-E2 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear + Switching - BD71847AMWV-E2 | Voltage Regulator IC | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching |
| Package Type | Other; UQFN56BV7070 | Other; Tape & Reel (TR) | Other; 56-VFQFN Exposed Pad | Other; 56-VFQFN Exposed Pad | Other; 56-VFQFN Exposed Pad | Other; 56-VFQFN Exposed Pad | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 105 C (-40 to 221 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| IOUT | 3 amps | 3 amps | |||||
| VIN | 5.5 volts | 2.75 to 5.5 volts | 2.75 to 5.5 volts | ||||
| Regulator Type | Standard; Low Dropout |