ROHM Semiconductor GmbH System PMIC for i.MX 8M Family BD71837AMWV

Description
BD71837AMWV integrates all power rails required by i.MX 8M processors and system peripherals. In addition to integrate a sequencer compatible with power modes supported by i.MX 8M processors, making it possible to significantly reduce the development time, decrease size, and simplify application design. The power supply circuit of the BD71837AMWV, designed specifically for the power supply system of the i.MX 8M processor family, integrates an 8 buck converters, 7 LDOs, and control logic that allows it to supply power not only to the processor, but the required DDR memory as well ? all from a single chip. A 1.8V/3.3V power switch for SDXC cards is also built in, along with a 32.768kHz crystal oscillator driver and multiple protection circuits such as output short-circuit, output over-voltage/current , and thermal shutdown. Buck conversion efficiency from 83 to 95% is achieved for 0.7V to 3.3V output, and the wide input voltage range from 2.7V to 5.5V supports a variety of power sources, from batteries to USB, making them ideal for i.MX 8M applications. Furthermore, when single-sided mounting and Type-3 PCB is assumed, 56 fewer parts are needed compared with discrete solutions, reducing PCB area by up to 45%.
Description
BD71837AMWV integrates all power rails required by i.MX 8M processors and system peripherals. In addition to integrate a sequencer compatible with power modes supported by i.MX 8M processors, making it possible to significantly reduce the development time, decrease size, and simplify application design. The power supply circuit of the BD71837AMWV, designed specifically for the power supply system of the i.MX 8M processor family, integrates an 8 buck converters, 7 LDOs, and control logic that allows it to supply power not only to the processor, but the required DDR memory as well ? all from a single chip. A 1.8V/3.3V power switch for SDXC cards is also built in, along with a 32.768kHz crystal oscillator driver and multiple protection circuits such as output short-circuit, output over-voltage/current , and thermal shutdown. Buck conversion efficiency from 83 to 95% is achieved for 0.7V to 3.3V output, and the wide input voltage range from 2.7V to 5.5V supports a variety of power sources, from batteries to USB, making them ideal for i.MX 8M applications. Furthermore, when single-sided mounting and Type-3 PCB is assumed, 56 fewer parts are needed compared with discrete solutions, reducing PCB area by up to 45%.
Datasheet
Datasheet Summary
Powered by GS/AI

BD71837AMWV is a programmable Power Management IC (PMIC) designed specifically for the NXP i.MX 8M processor family. It features eight Buck regulators and seven LDOs, providing a comprehensive power solution for single-core, dual-core, and quad-core SoCs. The Buck regulators operate at switching frequencies of 1.5 MHz to 2.0 MHz, with efficiencies ranging from 83% to 95%, and support output currents from 1.0 A to 4.0 A across various voltage ranges. The LDOs offer output currents from 10 mA to 300 mA, with voltage options from 0.8 V to 3.3 V. The device supports an input voltage range of 2.7 V to 5.5 V and includes features such as programmable power sequencing, soft start, and multiple protection mechanisms including under-voltage lockout (UVLO) and thermal shutdown. It is packaged in a compact QFN format, suitable for low-cost PCB designs. The BD71837AMWV is ideal for applications in streaming media boxes, industrial HMIs, and other devices requiring efficient power management for the i.MX 8M processors.

Datasheet Summary
Powered by GS/AI

BD71837AMWV is a programmable Power Management IC (PMIC) designed specifically for the NXP i.MX 8M processor family. It features eight Buck regulators and seven LDOs, providing a comprehensive power solution for single-core, dual-core, and quad-core SoCs. The Buck regulators operate at switching frequencies of 1.5 MHz to 2.0 MHz, with efficiencies ranging from 83% to 95%, and support output currents from 1.0 A to 4.0 A across various voltage ranges. The LDOs offer output currents from 10 mA to 300 mA, with voltage options from 0.8 V to 3.3 V. The device supports an input voltage range of 2.7 V to 5.5 V and includes features such as programmable power sequencing, soft start, and multiple protection mechanisms including under-voltage lockout (UVLO) and thermal shutdown. It is packaged in a compact QFN format, suitable for low-cost PCB designs. The BD71837AMWV is ideal for applications in streaming media boxes, industrial HMIs, and other devices requiring efficient power management for the i.MX 8M processors.

Suppliers

Company
Product
Description
Supplier Links
System PMIC for i.MX 8M Family - BD71837AMWV - ROHM Semiconductor GmbH
Willich, Germany
System PMIC for i.MX 8M Family
BD71837AMWV
System PMIC for i.MX 8M Family BD71837AMWV
BD71837AMWV integrates all power rails required by i.MX 8M processors and system peripherals. In addition to integrate a sequencer compatible with power modes supported by i.MX 8M processors, making it possible to significantly reduce the development time, decrease size, and simplify application design. The power supply circuit of the BD71837AMWV, designed specifically for the power supply system of the i.MX 8M processor family, integrates an 8 buck converters, 7 LDOs, and control logic that allows it to supply power not only to the processor, but the required DDR memory as well ? all from a single chip. A 1.8V/3.3V power switch for SDXC cards is also built in, along with a 32.768kHz crystal oscillator driver and multiple protection circuits such as output short-circuit, output over-voltage/current , and thermal shutdown. Buck conversion efficiency from 83 to 95% is achieved for 0.7V to 3.3V output, and the wide input voltage range from 2.7V to 5.5V supports a variety of power sources, from batteries to USB, making them ideal for i.MX 8M applications. Furthermore, when single-sided mounting and Type-3 PCB is assumed, 56 fewer parts are needed compared with discrete solutions, reducing PCB area by up to 45%.

BD71837AMWV integrates all power rails required by i.MX 8M processors and system peripherals. In addition to integrate a sequencer compatible with power modes supported by i.MX 8M processors, making it possible to significantly reduce the development time, decrease size, and simplify application design.
The power supply circuit of the BD71837AMWV, designed specifically for the power supply system of the i.MX 8M processor family, integrates an 8 buck converters, 7 LDOs, and control logic that allows it to supply power not only to the processor, but the required DDR memory as well ? all from a single chip. A 1.8V/3.3V power switch for SDXC cards is also built in, along with a 32.768kHz crystal oscillator driver and multiple protection circuits such as output short-circuit, output over-voltage/current, and thermal shutdown.
Buck conversion efficiency from 83 to 95% is achieved for 0.7V to 3.3V output, and the wide input voltage range from 2.7V to 5.5V supports a variety of power sources, from batteries to USB, making them ideal for i.MX 8M applications.
Furthermore, when single-sided mounting and Type-3 PCB is assumed, 56 fewer parts are needed compared with discrete solutions, reducing PCB area by up to 45%.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category IC Voltage Regulators
Product Number BD71837AMWV
Product Name System PMIC for i.MX 8M Family
Package Type Other; UQFN68CV8080
Unlock Full Specs
to access all available technical data

Similar Products

Pmic For Safety-Related Systems With Buc - A81407KLVATR-1 - Allegro MicroSystems Inc.
Specs
Package Type Other; 38-Pin eTSSOP
View Details
5 suppliers
PMIC - Voltage Regulators - Linear - ADP166ACPZN-R7 - Lingto Electronic Limited
Specs
Regulator Category Linear
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details