ROHM Semiconductor USA, LLC Power Management - Specialized BD71837AMWV-E2

Description
General Purpose PMIC UQFN68CV8080
Datasheet
Description
General Purpose PMIC UQFN68CV8080
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Management - Specialized - BD71837AMWV-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
BD71837AMWV-E2
Power Management - Specialized BD71837AMWV-E2
General Purpose PMIC UQFN68CV8080

General Purpose PMIC UQFN68CV8080

Buy Now Datasheet
Power Management Ic, -40 To 85Deg C; Supply Voltage Rohm - 01AH6687 - Newark, An Avnet Company
Chicago, IL, United States
Power Management Ic, -40 To 85Deg C; Supply Voltage Rohm
01AH6687
Power Management Ic, -40 To 85Deg C; Supply Voltage Rohm 01AH6687
POWER MANAGEMENT IC, -40 TO 85DEG C; Supply Voltage:5.5V; No. of Step-Down DC - DC Converters:8; No. of LDO Regulators:7; No. of Regulated Outputs:15; No. of Pins:68Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

POWER MANAGEMENT IC, -40 TO 85DEG C; Supply Voltage:5.5V; No. of Step-Down DC - DC Converters:8; No. of LDO Regulators:7; No. of Regulated Outputs:15; No. of Pins:68Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number BD71837AMWV-E2 01AH6687
Product Name Power Management - Specialized Power Management Ic, -40 To 85Deg C; Supply Voltage Rohm
Type 68-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1922497 - RS Components, Ltd.
Specs
Type SOIC; SOIC
View Details
Thermal Management - AMC80AIPW - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage References - 7974816 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details