ROHM Semiconductor USA, LLC Pmic, 8 Ldo/5 Buck, 800Khz, Ucsp-55; Supply Voltage Rohm BD71815AGW-E2

Description
PMIC, 8 LDO/5 BUCK, 800KHZ, UCSP-55; Supply Voltage:5.5V; No. of Step-Down DC - DC Converters:5; No. of LDO Regulators:8; No. of Regulated Outputs:13; Digital IC Case:UCSP; No. of Pins:55Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Datasheet
Description
PMIC, 8 LDO/5 BUCK, 800KHZ, UCSP-55; Supply Voltage:5.5V; No. of Step-Down DC - DC Converters:5; No. of LDO Regulators:8; No. of Regulated Outputs:13; Digital IC Case:UCSP; No. of Pins:55Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pmic, 8 Ldo/5 Buck, 800Khz, Ucsp-55; Supply Voltage Rohm - 10AC5760 - Newark, An Avnet Company
Chicago, IL, United States
Pmic, 8 Ldo/5 Buck, 800Khz, Ucsp-55; Supply Voltage Rohm
10AC5760
Pmic, 8 Ldo/5 Buck, 800Khz, Ucsp-55; Supply Voltage Rohm 10AC5760
PMIC, 8 LDO/5 BUCK, 800KHZ, UCSP-55; Supply Voltage:5.5V; No. of Step-Down DC - DC Converters:5; No. of LDO Regulators:8; No. of Regulated Outputs:13; Digital IC Case:UCSP; No. of Pins:55Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

PMIC, 8 LDO/5 BUCK, 800KHZ, UCSP-55; Supply Voltage:5.5V; No. of Step-Down DC - DC Converters:5; No. of LDO Regulators:8; No. of Regulated Outputs:13; Digital IC Case:UCSP; No. of Pins:55Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 10AC5760
Product Name Pmic, 8 Ldo/5 Buck, 800Khz, Ucsp-55; Supply Voltage Rohm
Pins 55
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 2448573P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
PMIC - PMIC - Power Management - Specialized - ACT8600QJ162-T - 051330-ACT8600QJ162-T - Win Source Electronics
Specs
Output Options Inverting
Type 40-TQFN (5x5)
IQ 420 µA
View Details
PMIC - Supervisors - ADM13305-33ARZ - Lingto Electronic Limited
Specs
Number of Supplies 2; 2
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - TLVH431NIDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details