PMIC - Voltage Regulators - Linear + Switching 13 Output Step-Down (Buck) Synchronous (5), Linear (LDO) (8) 6MHz UCSP55M4C
PMIC - Voltage Regulators - Linear + Switching 13 Output Step-Down (Buck) Synchronous (5), Linear (LDO) (8) 6MHz UCSP55M4C
PMIC - Voltage Regulators - Linear + Switching 13 Output Step-Down (Buck) Synchronous (5), Linear (LDO) (8) 6MHz UCSP55M4C
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1320580-BD71815AGW-E
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear + Switching
Packaging: Reel - TR
Standard Package: 2,500
Mounting: Surface Mount
Topology: Step-Down (Buck) Synchronous (5), Linear (LDO) (8)
Frequency - Switching: 6MHz
Number of Outputs: 13
Voltage/Current - Output 1: Programmable, 1A
Voltage/Current - Output 2: Programmable, 800mA
Voltage/Current - Output 3: Programmable, 500mA
w/LED Driver: Yes
w/Supervisor: No
w/Sequencer: Yes
Voltage - Supply: 2.9V ~ 5.5V
Supplier Device Package: UCSP55M4C
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 55-UFBGA, WLCSP
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: BD71815AGW-E2CT,BD71
Base Product Number: BD71815
RoHS Status: ROHS3 Compliant
IC REG 13OUT BUCK/LDO 55UCSP Product overview: BD71815AGW-E2 from ROHM Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, Buck. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD71815AGW-E2 can be used for catalog matching and distributor lookup.
IC REG 13OUT BUCK/LDO 55UCSP
PMIC - Voltage Regulators - Linear Switching 13 Output Step-Down (Buck) Synchronous (5), Linear (LDO) (8) 6MHz UCSP55M4C
IC REG 13OUT BUCK/LDO 55UCSP
IC REG 13OUT BUCK/LDO 55UCSP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | BD71815AGW-E2CT-ND | 1320580-BD71815AGW-E2 | 776-BD71815AGW-E2 | BD71815AGW-E2 | BD71815AGW-E2 | BD71815AGW-E2 | BD71815AGW-E2 |
| Product Name | Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | Buck LDO Voltage Regulator IC | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching |
| Regulator Type | Standard; Low Dropout | Standard; Low Dropout | Low Dropout | ||||
| Package Type | Other; 55-UFBGA, WLCSP | Other; 55-UFBGA, WLCSP | Other; Tape & Reel (TR) | Other; 55-UFBGA, WLCSP | Other; 55-UFBGA, WLCSP | Other; 55-UFBGA, WLCSP | |
| IOUT | 1 amps | 0.0500 to 1 amps | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |