Manufacturer: Rohm Semiconductor
Win Source Part Number: 864046-BD71805MWV-E2
Series: *
Features: PMIC - Voltage Regulators - Linear Switching Output
Package: Reel - TR
Part Status: Not For New Designs
Family Name: BD71805
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Other Part Number: BD71805MEV-E2, BD71805MWV-E2TR, BD71805MEV-E2TR, BD71805BWV-E2CT, BD71805MWV-E2CT, BD71805BWV-E2DKR-ND,
PMIC - Voltage Regulators - Linear + Switching Output
IC REG 7OUT BUCK/LNR SYNC 64UQFN
IC REG 7OUT BUCK/LNR SYNC 64UQFN
IC REG 7OUT BUCK/LNR SYNC 64UQFN
PMIC - Voltage Regulators - Linear Switching Output
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 864046-BD71805MWV-E2 | 846-BD71805MWV-E2TR-ND | BD71805MWV-E2 | BD71805MWV-E2 | BD71805MWV-E2 | BD71805MWV-E2 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear + Switching - BD71805MWV-E2 | Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching |
| Package Type | Other; Reel - TR |