BD70HC5MEFJ-M is a fixed output LDO regulator designed for automotive applications, providing a maximum output current of 1.5A. It features an output voltage of 7V with an accuracy of ±1%. The device operates within an input voltage range of 4.5V to 8.0V and is capable of functioning in an operating temperature range of -40°C to +105°C. Built-in protection features include overcurrent protection, thermal shutdown, and a shutdown switch that allows for a typical shutdown current of 0OºA. The regulator is packaged in an HTSOP-J8 format, suitable for use with ceramic capacitors, which contributes to a compact design and extended lifespan.
BDxxHC5MEFJ-M is a LDO regulator with output current 1.5A. The output accuracy is ±1% of output voltage. With external resistance, it is available to set the output voltage at random (from 1.5V to 7.0V).It has package type: HTSOP-J8. Overcurrent protection (for protecting the IC destruction by output short circuit), circuit current ON/OFF switch (for setting the circuit 0μA at shutdown mode), and thermal shutdown circuit (for protecting IC from heat destruction by over load condition)are all built in. It is usable for ceramic capacitor and enables to improve smaller set and long-life.
BDxxHC5MEFJ-M is a LDO regulator with output current 1.5A. The output accuracy is ±1% of output voltage. With externalresistance, it is available to set the output voltage at random (from 1.5V to 7.0V).It has package type: HTSOP-J8. Overcurrent protection (for protecting the IC destruction by output short circuit), circuit current ON/OFF switch (for setting thecircuit 0µA at shutdown mode), and thermal shutdown circuit (for protecting IC from heat destruction by over load condition)are all built in. It is usable for ceramic capacitor and enables to improve smaller set and long-life.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | BD70HC5MEFJ-M | BD70HC5MEFJ-M |
| Product Name | 1.5A 7V, Fixed Output, High-Accuracy LDO Regulator for Automotive | Automotive 1.5A Variable Output LDO Regulator |
| Package Type | Other; HTSOP-J8 | Other; HTSOP-J8 |
| Output Voltage | 7 volts | 7 volts |
| IOUT | 1.5 amps | 1.5 amps |