ROHM Semiconductor GmbH 300mA 7V, Fixed Output, High-Accuracy LDO Regulator BD70GA3WEFJ

Description
BDxxGA3WEFJ is a LDO regulator with output current 0.3A. The output accuracy is ±1% of output voltage. With external resistance, it is available to set the output voltage at random (from 1.5V to 13.0V) and also provides output voltage fixed type without external resistance. It is used for the wide applications of digital appliances. It has package type: HTSOP-J8. Over current protection (for protecting the IC destruction by output short circuit), circuit current ON/OFF switch (for setting the circuit 0μA at shutdown mode), and thermal shutdown circuit (for protecting IC from heat destruction by over load condition) are all built in. It is usable for ceramic capacitor and enables to improve smaller set and long-life.
Description
BDxxGA3WEFJ is a LDO regulator with output current 0.3A. The output accuracy is ±1% of output voltage. With external resistance, it is available to set the output voltage at random (from 1.5V to 13.0V) and also provides output voltage fixed type without external resistance. It is used for the wide applications of digital appliances. It has package type: HTSOP-J8. Over current protection (for protecting the IC destruction by output short circuit), circuit current ON/OFF switch (for setting the circuit 0μA at shutdown mode), and thermal shutdown circuit (for protecting IC from heat destruction by over load condition) are all built in. It is usable for ceramic capacitor and enables to improve smaller set and long-life.
Datasheet
Datasheet Summary
Powered by GS/AI

BD70GA3WEFJ is a fixed output LDO regulator from ROHM Semiconductor, designed to provide a maximum output current of 300mA. It features an output voltage accuracy of ±1% and is available in several fixed output voltage options, including 1.5V, 1.8V, 2.5V, 3.0V, 3.3V, 5.0V, 6.0V, 7.0V, 8.0V, 9.0V, 10.0V, and 12.0V. The device operates within an input voltage range of 4.5V to 14.0V and has a shutdown current of 0OºA, making it suitable for low-power applications. The BD70GA3WEFJ includes built-in over current protection and thermal shutdown features, enhancing its reliability in various operating conditions. It is compatible with ceramic capacitors, allowing for a compact design and extended lifespan. The regulator is offered in two small package types: HTSOP-J8 and VSON008X2030, facilitating integration into space-constrained applications. The operating temperature range is from -25,ÑÉ to +85,ÑÉ, making it versatile for different environments.

Datasheet Summary
Powered by GS/AI

BD70GA3WEFJ is a fixed output LDO regulator from ROHM Semiconductor, designed to provide a maximum output current of 300mA. It features an output voltage accuracy of ±1% and is available in several fixed output voltage options, including 1.5V, 1.8V, 2.5V, 3.0V, 3.3V, 5.0V, 6.0V, 7.0V, 8.0V, 9.0V, 10.0V, and 12.0V. The device operates within an input voltage range of 4.5V to 14.0V and has a shutdown current of 0OºA, making it suitable for low-power applications. The BD70GA3WEFJ includes built-in over current protection and thermal shutdown features, enhancing its reliability in various operating conditions. It is compatible with ceramic capacitors, allowing for a compact design and extended lifespan. The regulator is offered in two small package types: HTSOP-J8 and VSON008X2030, facilitating integration into space-constrained applications. The operating temperature range is from -25,ÑÉ to +85,ÑÉ, making it versatile for different environments.

Suppliers

Company
Product
Description
Supplier Links
300mA 7V, Fixed Output, High-Accuracy LDO Regulator - BD70GA3WEFJ - ROHM Semiconductor GmbH
Willich, Germany
300mA 7V, Fixed Output, High-Accuracy LDO Regulator
BD70GA3WEFJ
300mA 7V, Fixed Output, High-Accuracy LDO Regulator BD70GA3WEFJ
BDxxGA3WEFJ is a LDO regulator with output current 0.3A. The output accuracy is ±1% of output voltage. With external resistance, it is available to set the output voltage at random (from 1.5V to 13.0V) and also provides output voltage fixed type without external resistance. It is used for the wide applications of digital appliances. It has package type: HTSOP-J8. Over current protection (for protecting the IC destruction by output short circuit), circuit current ON/OFF switch (for setting the circuit 0μA at shutdown mode), and thermal shutdown circuit (for protecting IC from heat destruction by over load condition) are all built in. It is usable for ceramic capacitor and enables to improve smaller set and long-life.

BDxxGA3WEFJ is a LDO regulator with output current 0.3A. The output accuracy is ±1% of output voltage. With external resistance, it is available to set the output voltage at random (from 1.5V to 13.0V) and also provides output voltage fixed type without external resistance. It is used for the wide applications of digital appliances. It has package type: HTSOP-J8.
Over current protection (for protecting the IC destruction by output short circuit), circuit current ON/OFF switch (for setting the circuit 0μA at shutdown mode), and thermal shutdown circuit (for protecting IC from heat destruction by over load condition) are all built in. It is usable for ceramic capacitor and enables to improve smaller set and long-life.

Supplier's Site Datasheet
300mA Fixed Output LDO Regulators - BD70GA3WEFJ - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
300mA Fixed Output LDO Regulators
BD70GA3WEFJ
300mA Fixed Output LDO Regulators BD70GA3WEFJ
BDxxGA3WEFJ is a LDO regulator with output current 0.3A. The output accuracy is ±1% of output voltage. With externalresistance, it is available to set the output voltage at random (from 1.5V to 13.0V) and also provides output voltage fixedtype without external resistance. It is used for the wide applications of digital appliances. It has package type: HTSOP-J8. Over current protection (for protecting the IC destruction by output short circuit), circuit current ON/OFF switch (for settingthe circuit 0µA at shutdown mode), and thermal shutdown circuit (for protecting IC from heat destruction by over loadcondition) are all built in. It is usable for ceramic capacitor and enables to improve smaller set and long-life.

BDxxGA3WEFJ is a LDO regulator with output current 0.3A. The output accuracy is ±1% of output voltage. With externalresistance, it is available to set the output voltage at random (from 1.5V to 13.0V) and also provides output voltage fixedtype without external resistance. It is used for the wide applications of digital appliances. It has package type: HTSOP-J8.
Over current protection (for protecting the IC destruction by output short circuit), circuit current ON/OFF switch (for settingthe circuit 0µA at shutdown mode), and thermal shutdown circuit (for protecting IC from heat destruction by over loadcondition) are all built in. It is usable for ceramic capacitor and enables to improve smaller set and long-life.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number BD70GA3WEFJ BD70GA3WEFJ
Product Name 300mA 7V, Fixed Output, High-Accuracy LDO Regulator 300mA Fixed Output LDO Regulators
Package Type Other; HTSOP-J8 Other; HTSOP-J8
Output Voltage 7 volts 7 volts
IOUT 0.3000 amps 0.3000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4973SLBTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-PowerSOIC (0.295", 7.50mm Width)
IOUT 1.5 amps
VIN 3 to 5.5 volts
View Details
Battery Chargers - BQ24092DGQT - ODG (Origin Data Global)
Specs
Package Type Other; 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
PMIC - Voltage Regulators - Linear - ADP3307ART-2.85-RL - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Noise Reduction, Shutdown
IOUT 0.1000 amps
View Details
Voltage Regulators - 1223393 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details