1A 7V, FIXED OUTPUT, HIGH-ACCURA
1A 7V, FIXED OUTPUT, HIGH-ACCURA
1A 7V, FIXED OUTPUT, HIGH-ACCURA
| DigiKey | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 846-BD70FC0JEFJ-E2CT-ND |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard |
| Output Polarity | Positive |
| Output Voltage Type | Fixed |
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" |
| Special Features | Input Overcurrent Protection |