ROHM Semiconductor GmbH Nano Energy™, Ultra Low Iq Buck Converter For Low Power Applications BD70522GUL

Description
The BD70522GUL is a Buck Converter featuring 180nA quiescent current and supports output current up to 500mA. The Constant ON-Time (COT) control with ULP (Ultra Low Power) mode provides superior transient response and extends battery life by providing excellent light load efficiency below 10μA load range. The output voltage can be selected from 9 pre-set voltages by VSEL pins. When the input voltage gets close to the output voltage, the IC enters 100%ON mode where the switching operation stops. ROHM and NGK INSULATORS, LTD. have collaborated on the ultimate maintenance-free IoT device that combines ROHM’s Nano Energy™ ultra-low current consumption technology for power supply ICs with NGK’s chip-type ceramic rechargeable battery EnerCeraR. EnerCeraR × Nano Energy™ Collaboration Page
Datasheet
Description
The BD70522GUL is a Buck Converter featuring 180nA quiescent current and supports output current up to 500mA. The Constant ON-Time (COT) control with ULP (Ultra Low Power) mode provides superior transient response and extends battery life by providing excellent light load efficiency below 10μA load range. The output voltage can be selected from 9 pre-set voltages by VSEL pins. When the input voltage gets close to the output voltage, the IC enters 100%ON mode where the switching operation stops. ROHM and NGK INSULATORS, LTD. have collaborated on the ultimate maintenance-free IoT device that combines ROHM’s Nano Energy™ ultra-low current consumption technology for power supply ICs with NGK’s chip-type ceramic rechargeable battery EnerCeraR. EnerCeraR × Nano Energy™ Collaboration Page
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nano Energy™, Ultra Low Iq Buck Converter For Low Power Applications - BD70522GUL - ROHM Semiconductor GmbH
Willich, Germany
Nano Energy™, Ultra Low Iq Buck Converter For Low Power Applications
BD70522GUL
Nano Energy™, Ultra Low Iq Buck Converter For Low Power Applications BD70522GUL
The BD70522GUL is a Buck Converter featuring 180nA quiescent current and supports output current up to 500mA. The Constant ON-Time (COT) control with ULP (Ultra Low Power) mode provides superior transient response and extends battery life by providing excellent light load efficiency below 10μA load range. The output voltage can be selected from 9 pre-set voltages by VSEL pins. When the input voltage gets close to the output voltage, the IC enters 100%ON mode where the switching operation stops. ROHM and NGK INSULATORS, LTD. have collaborated on the ultimate maintenance-free IoT device that combines ROHM’s Nano Energy™ ultra-low current consumption technology for power supply ICs with NGK’s chip-type ceramic rechargeable battery EnerCeraR. EnerCeraR × Nano Energy™ Collaboration Page

The BD70522GUL is a Buck Converter featuring 180nA quiescent current and supports output current up to 500mA. The Constant ON-Time (COT) control with ULP (Ultra Low Power) mode provides superior transient response and extends battery life by providing excellent light load efficiency below 10μA load range. The output voltage can be selected from 9 pre-set voltages by VSEL pins. When the input voltage gets close to the output voltage, the IC enters 100%ON mode where the switching operation stops.
ROHM and NGK INSULATORS, LTD. have collaborated on the ultimate maintenance-free IoT device that combines ROHM’s Nano Energy™ ultra-low current consumption technology for power supply ICs with NGK’s chip-type ceramic rechargeable battery EnerCeraR.
EnerCeraR × Nano Energy™ Collaboration Page

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category IC Power Supplies
Product Number BD70522GUL
Product Name Nano Energy™, Ultra Low Iq Buck Converter For Low Power Applications
Package Type Other; VCSP50L1C
Unlock Full Specs
to access all available technical data

Similar Products

Power - Power Supply ICs - OPTIREG™ linear - TLS208D1EJV33 - TLS208D1EJV33 - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-8
Output Voltage 3.3 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Power Supply Chip >> Current Source/Constant Current Source - PSSI2021SAY,115 - LCSC Electronics Technology (HK) Limited
Specs
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
ACDC Power Supply Control ICs - Model: FA13843N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 25 volts
View Details
High Efficiency 1X/1.5X/2X Charge Pump for White LED Applications - AAT3166 - Skyworks Solutions, Inc.
Specs
Package Type Other; TDFN33-12
Input Voltage 2.7 to 5.5 volts
View Details