ROHM Semiconductor USA, LLC DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards BD70522GUL-EVK-101

Description
BD70522 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet
Description
BD70522 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - BD70522GUL-EVK-101-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
BD70522GUL-EVK-101-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards BD70522GUL-EVK-101-ND
BD70522 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

BD70522 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1049030-BD70522GUL-EVK-101 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1049030-BD70522GUL-EVK-101
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1049030-BD70522GUL-EVK-101
Win Source Part Number: 1049030-BD70522GUL-E VK-101 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Box Standard Package: 1 Regulator Topology: Buck Voltage - Output: 1.2V ~ 3.3V Current - Output: 500mA Voltage - Input: 2.5V ~ 5.5V Main Purpose: DC/DC, Step Down Supplied Contents: Board(s) Utilized IC / Part: BD70522 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8543.70.9860 Mfr: Rohm Semiconductor Base Product Number: BD70522

Win Source Part Number: 1049030-BD70522GUL-EVK-101
Category: Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Package: Box
Standard Package: 1
Regulator Topology: Buck
Voltage - Output: 1.2V ~ 3.3V
Current - Output: 500mA
Voltage - Input: 2.5V ~ 5.5V
Main Purpose: DC/DC, Step Down
Supplied Contents: Board(s)
Utilized IC / Part: BD70522
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8543.70.9860
Mfr: Rohm Semiconductor
Base Product Number: BD70522

Buy Now Datasheet
Sheung Wan, Hong Kong
Power Management IC Development Tools
BD70522GUL-EVK-101
Power Management IC Development Tools BD70522GUL-EVK-101
Power Management IC Development Tools Evaluation Board For BD70522GUL-E2

Power Management IC Development Tools Evaluation Board For BD70522GUL-E2

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - BD70522GUL-EVK-101 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
BD70522GUL-EVK-101
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards BD70522GUL-EVK-101
EVAL BOARD FOR BD70522

EVAL BOARD FOR BD70522

Supplier's Site
EVAL BOARD FOR THE BD70522GUL - 687-BD70522GUL-EVK-101 - Utmel Electronic Limited
Hong Kong, China
EVAL BOARD FOR THE BD70522GUL
687-BD70522GUL-EVK-101
EVAL BOARD FOR THE BD70522GUL 687-BD70522GUL-EVK-101
EVAL BOARD FOR THE BD70522GUL

EVAL BOARD FOR THE BD70522GUL

Supplier's Site
Eval Board, Buck Converter; Silicon Manufacturer Rohm - 56AC8173 - Newark, An Avnet Company
Chicago, IL, United States
Eval Board, Buck Converter; Silicon Manufacturer Rohm
56AC8173
Eval Board, Buck Converter; Silicon Manufacturer Rohm 56AC8173
EVAL BOARD, BUCK CONVERTER; Silicon Manufacturer:Rohm Semiconductor; Silicon Core Number:BD70522GUL; Kit Application Type:Power Management; Application Sub Type:Buck Converter; Kit Contents:Eval Board BD70522GUL; Product Range:-; RoHS Compliant: Yes

EVAL BOARD, BUCK CONVERTER; Silicon Manufacturer:Rohm Semiconductor; Silicon Core Number:BD70522GUL; Kit Application Type:Power Management; Application Sub Type:Buck Converter; Kit Contents:Eval Board BD70522GUL; Product Range:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Utmel Electronic Limited Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number BD70522GUL-EVK-101-ND 1049030-BD70522GUL-EVK-101 BD70522GUL-EVK-101 BD70522GUL-EVK-101 687-BD70522GUL-EVK-101 56AC8173
Product Name DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS Power Management IC Development Tools Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards EVAL BOARD FOR THE BD70522GUL Eval Board, Buck Converter; Silicon Manufacturer Rohm
Supported System Power; DC/DC, Step Down Buck Converter
Unlock Full Specs
to access all available technical data

Similar Products

Development Tool Accessories - 2027605 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
JST Carrier Board for XBee Plugins - AS-ADP-JST-TO-XBEE-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Power, Motor & Robotics Development Tools - 2732050 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
3 suppliers