The BD70522GUL is a Buck Converter designed for low power applications, featuring a quiescent current of 180nA and capable of delivering an output current of up to 500mA. It operates with a wide input voltage range of 2.5V to 5.5V and offers nine selectable output voltages ranging from 1.2V to 3.3V. The device employs Constant ON-Time (COT) control and includes an Ultra Low Power (ULP) mode, which enhances efficiency at light loads below 10µA, making it suitable for battery-operated devices. Additionally, it features a 100%ON mode for low input voltage conditions and a power good output signal. The operating temperature range is specified from -40°C to +85°C, and the device is packaged in a compact VCSP50L1C format measuring 1.76mm x 1.56mm x 0.57mm. This product is ideal for applications such as smoke detectors, thermostats, portable devices, and energy harvesting systems.
Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 500mA 9-UFBGA, CSPBGA
Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 500mA 9-UFBGA, CSPBGA
Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 500mA 9-UFBGA, CSPBGA
Manufacturer: Rohm Semiconductor
Win Source Part Number: 864045-BD70522GUL-E2
Operating Temperature Range: -40°C ~ 85°C
Features: Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 500mA
Package: Reel - TR
Mounting: Surface Mount
Family Name: BD70522
Categories: Integrated Circuits (ICs)
Case / Package: VCSP50L1
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8542.39.0001
Other Part Number: BD70522GUL-E2CT, BD70522GUL-E2TR, BD70522GUL-E2DKR
Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 500mA 9-UFBGA, CSPBGA
Switching Voltage Regulators Low Iq Buck Convrtr Nano Energy - 180nA
IC REG BUCK ADJ 500MA VCSP50L1
IC REG BUCK ADJ 500MA VCSP50L1
IC REG BUCK ADJ 500MA VCSP50L1
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | BD70522GUL-E2CT-ND | 864045-BD70522GUL-E2 | BD70522GUL-E2 | BD70522GUL-E2 | BD70522GUL-E2 | BD70522GUL-E2 | BD70522GUL-E2 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - BD70522GUL-E2 | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||||
| Package Type | Other; 9-UFBGA, CSPBGA | Other; VCSP50L1 | Other; 9-UFBGA, CSPBGA | Other; 9-UFBGA, CSPBGA | |||
| Special Features | Synchronous Rectification | ||||||
| Output Voltage | 1.2 to 3.35 volts | 1.2 to 3.35 volts | 1.2 volts | 1.2 volts |