IC REG LIN POS ADJ VSON008X2020 Product overview: BD7004NUX-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD7004NUX-E2 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1023053-BD7004NUX-E2
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 2
Output Type: Adjustable
Control Features: Enable
Output Current: 300mA, 300mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: VSON008X2020
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.2V
Dropout Voltage-Max: 0.36V @ 300mA, 0.36V @ 300mA
Operating Supply Current: 65μA to 95μA
PSRR: 66dB (100Hz)
Maximum Output Voltage: 3.3V
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
IC REG LIN POS ADJ VSON008X2020
IC REG LIN POS ADJ VSON008X2020
IC REG LIN POS ADJ VSON008X2020
IC REG LIN POS ADJ VSON008X2020
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-BD7004NUX-E2 | 1023053-BD7004NUX-E2 | BD7004NUX-E2TR-ND | BD7004NUX-E2 | BD7004NUX-E2 | BD7004NUX-E2 |
| Product Name | Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - BD7004NUX-E2 | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | ||
| Package Type | Other; Tape & Reel (TR) | Other; VSON008X2020 | Other; 8-UFDFN Exposed Pad | Other; 8-UFDFN Exposed Pad | ||
| Output Voltage | 1.2 to 3.3 volts | 1.2 volts | 1.2 to 3.3 volts | 1.2 volts | 1.2 volts | |
| IOUT | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps |
| Dropout Voltage | 0.2100 volts | 0.3600 volts | 0.3600 volts | 0.3600 volts |