Linear Voltage Regulator IC Positive Adjustable 2 Output 300mA, 300mA VSON008X2020
Manufacturer: Rohm Semiconductor
Win Source Part Number: 804596-BD7003NUX-E2
Packaging: Reel
Part Status: Active
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
IC REG LIN POS ADJ VSON008X2020 Product overview: BD7003NUX-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD7003NUX-E2 can be used for catalog matching and distributor lookup.
IC REG LIN POS ADJ VSON008X2020
IC REG LIN POS ADJ VSON008X2020
IC REG LIN POS ADJ VSON008X2020
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 846-BD7003NUX-E2TR-ND | 804596-BD7003NUX-E2 | 776-BD7003NUX-E2 | 687-BD7003NUX-E2 | BD7003NUX-E2 | BD7003NUX-E2 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - BD7003NUX-E2 | Voltage Regulator IC | IC REG LIN POS ADJ VSON008X2020 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||||
| Output Polarity | Positive | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; 8-UFDFN Exposed Pad | Other; Tape & Reel (TR) | Other; Tape & Reel (TR) | |||
| Special Features | Input Overcurrent Protection | Enable |