The BD6995FV-GE2 is a single-chip driver designed for 12V single-phase full-wave fan motors, utilizing a Bi-CDMOS process for efficient operation. It features a PWM soft switching drive, which contributes to low power consumption and quiet motor operation. The device includes a standby function, speed control via DC input, and a quick start capability. Key specifications include an input voltage range of 4.3V to 17V, an output current capacity of up to 1.2A, and an operating temperature range from -40°C to +105°C. The package type is SSOP-B16, measuring 5.00mm x 6.40mm x 1.35mm. Additional functionalities include lock protection with automatic restart, current limiting, and selectable output signals for rotation speed or lock alarm. This product is suitable for applications in consumer electronics such as desktop PCs and projectors.
IC MOTOR DRIVER 16SSOPB Product overview: BD6995FV-GE2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BD6995FV-GE2 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 864043-BD6995FV-GE2
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: Bipolar Motor Driver Bi-CMOS PWM 16-SSOP-B
Package: 16-LSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: BD6995
Categories: Integrated Circuits (ICs)
Case / Package: 16-SSOP-B
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8542.39.0001
Other Part Number: BD6995FV-GE2TR, BD6995FV-GE2CT, BD6995FV-GE2DKR
Bipolar Motor Driver Bi-CMOS PWM 16-SSOP-B
IC MOTOR DRIVER 16SSOPB
Bipolar Motor Driver Bi-CMOS PWM 16-SSOP-B
IC MOTOR DRIVER 16SSOPB
MOTOR DRIVER, -40 TO 105DEG C; Motor Type:DC Brushless; No. of Outputs:1Outputs; Output Current:1.2A; Output Voltage:17V; Driver Case Style:SSOP-B; No. of Pins:16Pins; Supply Voltage Min:4.3V; Supply Voltage Max:17V; Operating RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-BD6995FV-GE2 | 864043-BD6995FV-GE2 | BD6995FV-GE2TR-ND | BD6995FV-GE2 | BD6995FV-GE2 | BD6995FV-GE2 | 01AH6685 |
| Product Name | Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - BD6995FV-GE2 | Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Driver, -40 To 105Deg C; Motor Type Rohm |
| PC-Based Bus | PWM | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| DC Input | 17 volts | 4 to 17 volts | 4 to 17 volts | ||||
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) | DC Brushless; DC Brushless | ||||
| Configuration | PCB Mount; "16-LSSOP (0.173"", 4.40mm Width)" |