Motor Driver Bi-CMOS PWM 8-MSOP
IC MOTOR DRIVER 2.9V-8V 8MSOP Product overview: BD6989FVM-TR from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.9V, 8V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 2.9V, 8V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BD6989FVM-TR can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 049441-BD6989FVM-TR
Packaging: Reel - TR
Applications: Fan Motor Driver
Mounting: SMD (SMT)
Technology: Bi-CMOS
Output Current: 700mA
Voltage - Load: 2.9 V to 8 V
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-MSOP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 2.9 V to 8 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
IC MOTOR DRIVER 2.9V-8V 8MSOP
Motor Driver Bi-CMOS PWM 8-MSOP
IC MOTOR DRIVER 2.9V-8V 8MSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | BD6989FVM-TR-ND | 744-BD6989FVM-TR | 049441-BD6989FVM-TR | BD6989FVM-TR | BD6989FVM-TR | BD6989FVM-TR |
| Product Name | Motor Drivers, Controllers | 2.9V 8V Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - BD6989FVM-TR | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) | ||||
| Configuration | PCB Mount; "8-VSSOP, 8-MSOP (0.118"", 3.00mm Width)" | |||||
| Communication | PWM | PWM | ||||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| AC Input | 3 to 8 volts | 3 to 8 volts |