IC MOTOR DRIVER 6V-28V 14SSOPB Product overview: BD69830FV-GE2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 28V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 6V, 28V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BD69830FV-GE2 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 864042-BD69830FV-GE2
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: - Motor Driver DMOS PWM 14-SSOP-B
Package: 14-LSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: BD69830
Categories: Integrated Circuits (ICs)
Case / Package: 14-SSOP-B
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: BD69830FV-GE2TR, BD69830FV-GE2DKR, BD69830FV-GE2CT
Motor Driver DMOS PWM 14-SSOP-B
Motor Driver DMOS PWM 14-SSOP-B
Motor Driver DMOS PWM 14-SSOP-B
IC MOTOR DRIVER 6V-28V 14SSOPB
IC MOTOR DRIVER 6V-28V 14SSOPB
Motor Driver DMOS PWM 14-SSOP-B
MOTOR DRIVER, -40 TO 105DEG C; Motor Type:DC Brushless; No. of Outputs:1Outputs; Output Current:900mA; Output Voltage:28V; Driver Case Style:SSOP-B; No. of Pins:14Pins; Supply Voltage Min:6V; Supply Voltage Max:28V; Operating RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-BD69830FV-GE2 | 864042-BD69830FV-GE2 | BD69830FV-GE2CT-ND | BD69830FV-GE2 | BD69830FV-GE2 | BD69830FV-GE2 | 01AH6683 |
| Product Name | 6V 28V Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - BD69830FV-GE2 | Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Motor Driver, -40 To 105Deg C; Motor Type Rohm |
| PC-Based Bus | PWM | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| DC Input | 28 volts | 6 to 28 volts | 6 to 28 volts | ||||
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) | DC Brushless; DC Brushless | ||||
| Configuration | PCB Mount; "14-LSSOP (0.173"", 4.40mm Width)" |