Win Source Part Number: 1372105-BD6982FVM-GT
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Mfr: Rohm Semiconductor
Package: Tape & Reel
Product Status: Active
Package / Case: 8-VSSOP, 8-MSOP (0.110", 2.80mm Width)
Supplier Device Package: 8-MSOP
Base Product Number: BD6982
Technology: Power MOSFET
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Fan Motor Driver
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Driver - Fully Integrated, Control and Power Stage
Voltage - Supply: 2.8V ~ 16V
Output Configuration: Half Bridge (2)
Current - Output: 800mA
Interface: Parallel
Voltage - Load: 2.8V ~ 16V
Motor Type - AC, DC: Brushless DC (BLDC)
IC MOTOR DRIVER 2.8V-16V 8MSOP Product overview: BD6982FVM-GTR from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 16V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 2.8V, 16V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BD6982FVM-GTR can be used for catalog matching and distributor lookup.
IC MOTOR DRIVER 2.8V-16V 8MSOP
IC MOTOR DRIVER 2.8V-16V 8MSOP
MOTOR DRIVER, -40 TO 105DEG C; Motor Type:DC Brushless; No. of Outputs:1Outputs; Output Current:800mA; Output Voltage:16V; Driver Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:2.8V; Supply Voltage Max:16V; Operating RoHS Compliant: Yes
Motor Driver Power MOSFET Parallel 8-MSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 1372105-BD6982FVM-GTR | 744-BD6982FVM-GTR | BD6982FVM-GTR | BD6982FVM-GTR | 01AH6682 | BD6982FVM-GTR |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | 2.8V 16V Motor Driver IC | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Driver, -40 To 105Deg C; Motor Type Rohm | Motor Drivers, Controllers |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| AC Input | 3 to 16 volts | 3 to 16 volts | ||||
| DC Input | 3 to 16 volts | 16 volts | 3 to 16 volts | |||
| Continuous Current | 0.8000 amps | 0.8000 amps | 0.8000 amps | |||
| PC-Based Bus | Parallel |