IC MOTOR DRIVER 2.8V-16V 8MSOP Product overview: BD6981FVM-GTR from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 16V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 2.8V, 16V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BD6981FVM-GTR can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1023052-BD6981FVM-GT
Packaging: Reel - TR
Applications: Fan Motor Driver
Mounting: SMD (SMT)
Technology: Power MOSFET
Output Current: 800mA
Voltage - Load: 2.8 V to 16 V
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-MSOP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 2.8 V to 16 V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Bipolar Motor Driver Power MOSFET 8-MSOP
Bipolar Motor Driver Power MOSFET 8-MSOP
Bipolar Motor Driver Power MOSFET 8-MSOP
Bipolar Motor Driver Power MOSFET 8-MSOP
IC MOTOR DRIVER 2.8V-16V 8MSOP
IC MOTOR DRIVER 2.8V-16V 8MSOP
MOTOR DRIVER, -40 TO 105DEG C; Motor Type:DC Brushless; No. of Outputs:1Outputs; Output Current:800mA; Output Voltage:16V; Driver Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:2.8V; Supply Voltage Max:16V; Operating RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-BD6981FVM-GTR | 1023052-BD6981FVM-GTR | 846-BD6981FVM-GTR-ND | BD6981FVM-GTR | BD6981FVM-GTR | BD6981FVM-GTR | 01AH6681 |
| Product Name | 2.8V 16V Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - BD6981FVM-GTR | Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Driver, -40 To 105Deg C; Motor Type Rohm |
| Operating Temperature | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| DC Input | 16 volts | 3 to 16 volts | 3 to 16 volts | 3 to 16 volts | |||
| AC Input | 3 to 16 volts | 3 to 16 volts | 3 to 16 volts | ||||
| Continuous Current | 0.8000 amps | 0.8000 amps | 0.8000 amps | 0.8000 amps |