IC MOTOR DRIVER 16SSOPB Product overview: BD69740FV-GE2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BD69740FV-GE2 can be used for catalog matching and distributor lookup.
Bipolar Motor Driver CMOS PWM 16-SSOP-B
Manufacturer: Rohm Semiconductor
Win Source Part Number: 864041-BD69740FV-GE2
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: Bipolar Motor Driver CMOS PWM 16-SSOP-B
Package: 16-LSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: BD69740
Categories: Integrated Circuits (ICs)
Case / Package: 16-SSOP-B
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8542.39.0001
Other Part Number: BD69740FV-GE2TR, BD69740FV-GE2DKR, BD69740FV-GE2CT
Bipolar Motor Driver CMOS PWM 16-SSOP-B
IC MOTOR DRIVER 16SSOPB
IC MOTOR DRIVER 16SSOPB
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-BD69740FV-GE2 | BD69740FV-GE2TR-ND | 864041-BD69740FV-GE2 | BD69740FV-GE2 | BD69740FV-GE2 | BD69740FV-GE2 |
| Product Name | Motor Driver IC | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - BD69740FV-GE2 | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers |
| PC-Based Bus | PWM | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| DC Input | 17 volts | 4 to 17 volts | ||||
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) |