Manufacturer: Rohm Semiconductor
Win Source Part Number: 011464-BD6973FV-E2
Packaging: Reel - TR
Applications: Fan Controller
Mounting: SMD (SMT)
Technology: Power MOSFET
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TA)
Case / Package: 16-SSOPB
Purpose: Controller - Speed
Supply Voltage - Operating: 4.3 V to 17 V
Alternative Parts (Cross-Reference): LB11660RV-TLM-E; BD6973FV; BM6204FS-E2;
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
IC MOTOR DRIVER 4.3V-17V 16SSOPB Product overview: BD6973FV-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.3V, 17V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 4.3V, 17V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BD6973FV-E2 can be used for catalog matching and distributor lookup.
Bipolar Motor Driver NMOS, PMOS PWM 16-SSOP-B
IC MOTOR DRIVER 4.3V-17V 16SSOPB
IC MOTOR DRIVER 4.3V-17V 16SSOPB
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | Motor Speed Controllers | Motor Speed Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 011464-BD6973FV-E2 | 846-BD6973FV-E2TR-ND | 744-BD6973FV-E2 | BD6973FV-E2 | BD6973FV-E2 | BD6973FV-E2 |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - BD6973FV-E2 | Motor Drivers, Controllers | 4.3V 17V Motor Driver IC | Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 C (-40 F) | -40 to 100 C (-40 to 212 F) | ||
| AC Input | 4 to 17 volts | 4 to 17 volts | ||||
| DC Input | 4 to 17 volts | 4 to 17 volts | 17 volts | |||
| Motor / System | DC Brushless; Bipolar | DC Brushless; Brushless DC (BLDC) | ||||
| PC-Based Bus | PWM | Other; PWM |