Win Source Part Number: 1372102-BD69730FV-GE
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Mfr: Rohm Semiconductor
Package: Tape & Reel
Product Status: Active
Package / Case: 16-LSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-SSOP-B
Base Product Number: BD69730
Technology: Power MOSFET
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: PC's, PDA's
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Driver
Voltage - Supply: 4.3V ~ 17V
Output Configuration: Half Bridge (4)
Current - Output: 8mA
Interface: Logic
Motor Type - AC, DC: Brushless DC (BLDC)
IC MOTOR DRIVER 4.3V-17V 16SSOPB Product overview: BD69730FV-GE2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.3V, 17V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 4.3V, 17V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BD69730FV-GE2 can be used for catalog matching and distributor lookup.
IC MOTOR DRIVER 4.3V-17V 16SSOPB
Motor Driver Power MOSFET Logic 16-SSOP-B
MOTOR DRIVER, -40 TO 105DEG C; Motor Type:DC Brushless; No. of Outputs:1Outputs; Output Current:12mA; Output Voltage:9.5V; Driver Case Style:SSOP-B; No. of Pins:16Pins; Supply Voltage Min:4.3V; Supply Voltage Max:17V; Operating RoHS Compliant: Yes
IC MOTOR DRIVER 4.3V-17V 16SSOPB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 1372102-BD69730FV-GE2 | 744-BD69730FV-GE2 | BD69730FV-GE2 | BD69730FV-GE2 | 01AH6680 | BD69730FV-GE2 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | 4.3V 17V Motor Driver IC | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Motor Driver, -40 To 105Deg C; Motor Type Rohm | PMIC - Motor Drivers, Controllers |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | |||
| AC Input | 4 to 17 volts | 4 to 17 volts | ||||
| DC Input | 4 to 17 volts | 17 volts | 4 to 17 volts | |||
| Continuous Current | 0.0080 amps | 0.0120 amps | ||||
| PC-Based Bus | Logic |