Motor Driver Power MOSFET PWM 16-SSOP-A
Motor Driver Power MOSFET PWM 16-SSOP-A
Manufacturer: Rohm Semiconductor
Win Source Part Number: 120872-BD6971FS-E2
Packaging: Reel - TR
Applications: Fan Motor Driver
Mounting: SMD (SMT)
Technology: Power MOSFET
Output Current: 1A
Voltage - Load: 3.5 V to 17 V
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 16-SSOPA
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 0 V to 7 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
IC MOTOR DRIVER 0V-7V 16SSOPA Product overview: BD6971FS-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0V, 7V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 0V, 7V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BD6971FS-E2 can be used for catalog matching and distributor lookup.
Motor Driver Power MOSFET PWM 16-SSOP-A
IC MOTOR DRIVER 0V-7V 16SSOPA
IC MOTOR DRIVER 0V-7V 16SSOPA
IC MOTOR DRIVER 0V-7V 16SSOPA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | DC Motor Drives | Motor Controllers |
| Product Number | BD6971FS-E2TR-ND | 120872-BD6971FS-E2 | 744-BD6971FS-E2 | BD6971FS-E2 | BD6971FS-E2 | 687-BD6971FS-E2 | BD6971FS-E2 |
| Product Name | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - BD6971FS-E2 | 0V 7V Motor Driver IC | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | IC MOTOR DRIVER 0V-7V 16SSOPA | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers |
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) | |||||
| Configuration | PCB Mount; "16-LSOP (0.173"", 4.40mm Width)" | ||||||
| Communication | PWM | PWM | |||||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| AC Input | 0 to 7 volts | 0 to 7 volts |