The BD6968FVM-TR is a DC brushless fan motor driver designed for silent operation through BTL soft switching. It supports both direct PWM and DC voltage speed control, making it versatile for various applications such as BD players and projectors. The device is housed in a compact MSOP10 package, measuring 2.90mm x 4.00mm x 0.90mm. It operates within a supply voltage range of 3.3V to 14V and can handle output currents up to 800mA. The operating temperature range is from -40°C to +105°C, with a maximum junction temperature of 150°C. Additional features include a low duty startup function, quick start capability, lock protection with auto restart, and a lock alarm signal output. The BD6968FVM-TR is suitable for applications requiring efficient and quiet motor control.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 864040-BD6968FVM-TR
Series: *
Features: Motor Driver
Package: Reel - TR
Family Name: BD6968
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8542.39.0001
Other Part Number: 846-BD6968FVM-TRCT, BD6968FVM-TRCT, BD6968FVM-TRDKR, 846-BD6968FVM-TRDKR,
IC MOTOR DRIVER 3.3V-14V 10MSOP Product overview: BD6968FVM-TR from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 14V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 3.3V, 14V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BD6968FVM-TR can be used for catalog matching and distributor lookup.
IC MOTOR DRIVER 3.3V-14V 10MSOP
IC MOTOR DRIVER 3.3V-14V 10MSOP
IC MOTOR DRIVER 3.3V-14V 10MSOP
MOTOR DRIVER, -40 TO 105DEG C; Motor Type:DC Brushless; No. of Outputs:1Outputs; Output Current:800mA; Output Voltage:14V; Driver Case Style:MSOP; No. of Pins:10Pins; Supply Voltage Min:3.3V; Supply Voltage Max:14V; Operating RoHS Compliant: Yes
Bipolar Motor Driver Power MOSFET PWM 8-MSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | Motor Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 864040-BD6968FVM-TR | 744-BD6968FVM-TR | BD6968FVM-TR | 687-BD6968FVM-TR | BD6968FVM-TR | 01AH6678 | BD6968FVM-TR |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - BD6968FVM-TR | 3.3V 14V Motor Driver IC | PMIC - Motor Drivers, Controllers | IC MOTOR DRIVER 3.3V-14V 10MSOP | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Driver, -40 To 105Deg C; Motor Type Rohm | Motor Drivers, Controllers |
| PC-Based Bus | PWM | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |||
| DC Input | 14 volts | 3 to ? volts | 3 to 14 volts | ||||
| Peak Current | 0.8000 amps | ||||||
| Voltage | 14 volts | 14 volts |