Manufacturer: Rohm Semiconductor
Win Source Part Number: 913234-BD6967FVM-TR
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: - Motor Driver Power MOSFET PWM 10-MSOP
Package: 10-VFSOP, 10-MSOP (0.110", 2.80mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: BD6967
Categories: Integrated Circuits (ICs)
Case / Package: 10-MSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: BD6967FVM-TRTR, BD6967FVM-TRCT, BD6967FVM-TRDKR
IC MOTOR DRIVER 3.3V-14V 10MSOP Product overview: BD6967FVM-TR from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 14V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 3.3V, 14V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BD6967FVM-TR can be used for catalog matching and distributor lookup.
Motor Driver Power MOSFET PWM 10-MSOP
MOTOR DRIVER, -40 TO 105DEG C; Motor Type:DC Brushless; No. of Outputs:1Outputs; Output Current:800mA; Output Voltage:14V; Driver Case Style:MSOP; No. of Pins:10Pins; Supply Voltage Min:3.3V; Supply Voltage Max:14V; Operating RoHS Compliant: Yes
IC MOTOR DRIVER 3.3V-14V 10MSOP
IC MOTOR DRIVER 3.3V-14V 10MSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 913234-BD6967FVM-TR | 744-BD6967FVM-TR | BD6967FVM-TR | 01AH6677 | BD6967FVM-TR | BD6967FVM-TR |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - BD6967FVM-TR | 3.3V 14V Motor Driver IC | Motor Drivers, Controllers | Motor Driver, -40 To 105Deg C; Motor Type Rohm | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| PC-Based Bus | PWM | |||||
| DC Input | 14 volts | 3 to 14 volts | ||||
| Motor / System | DC Brushless; Brushless DC (BLDC) | DC Brushless; DC Brushless | ||||
| Communication | PWM |