Manufacturer: Rohm Semiconductor
Win Source Part Number: 011462-BD6965NUX-TR
Packaging: Reel - TR
Applications: Fan Motor Driver
Mounting: SMD (SMT)
Technology: Power MOSFET
Output Current: 800mA
Voltage - Load: 2 V to 5.5 V
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: VSON008X2030
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Bipolar Motor Driver BiCDMOS PWM VSON008X2030
Bipolar Motor Driver BiCDMOS PWM VSON008X2030
IC MOTOR DRIVER 2V-5.5V 8VSON Product overview: BD6965NUX-TR from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 5.5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 2V, 5.5V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BD6965NUX-TR can be used for catalog matching and distributor lookup.
MOTOR DRIVER, -40 TO 105DEG C; Motor Type:DC Brushless; No. of Outputs:1Outputs; Output Current:800mA; Output Voltage:7V; Driver Case Style:VSON-X; No. of Pins:8Pins; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Operating RoHS Compliant: Yes
Bipolar Motor Driver BiCDMOS PWM VSON008X2030
IC MOTOR DRIVER 2V-5.5V 8VSON
IC MOTOR DRIVER 2V-5.5V 8VSON
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 011462-BD6965NUX-TR | 846-BD6965NUX-TR-ND | 744-BD6965NUX-TR | 01AH6676 | BD6965NUX-TR | BD6965NUX-TR | BD6965NUX-TR |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - BD6965NUX-TR | Motor Drivers, Controllers | 2V 5.5V Motor Driver IC | Motor Driver, -40 To 105Deg C; Motor Type Rohm | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| AC Input | 2 to 6 volts | 2 to 6 volts | 2 to 6 volts | ||||
| DC Input | 2 to 6 volts | 2 to 6 volts | 6 volts | 2 to 6 volts | |||
| Continuous Current | 0.8000 amps | 0.8000 amps | 0.8000 amps | 0.8000 amps | |||
| Motor / System | DC Brushless | DC Brushless; DC Brushless | DC Brushless; Brushless DC (BLDC) |