The BD6964FVM-TR is a DC brushless fan motor driver designed for silent operation using BTL soft switching technology. It features PWM speed control, allowing for precise adjustment of the motor's rotational speed. The device is housed in a compact MSOP8 package, measuring 2.90mm x 4.00mm x 0.90mm. Key specifications include an operating supply voltage range of 3.3V to 14V, with a maximum output voltage of 15V and an output current capability of up to 800mA. The driver includes a quick start function, lock protection with auto restart, and a lock alarm signal output. It is suitable for applications in power supplies, VGA cards, and case fans, operating effectively across a temperature range of -40°C to +105°C. Engineers should consider the BD6964FVM-TR for projects requiring efficient and reliable motor control in compact electronic designs.
IC MOTOR DRIVER 3.3V-14V 8MSOP Product overview: BD6964FVM-TR from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 14V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 3.3V, 14V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BD6964FVM-TR can be used for catalog matching and distributor lookup.
Motor Driver Power MOSFET PWM 8-MSOP
Motor Driver Power MOSFET PWM 8-MSOP
IC MOTOR DRIVER 3.3V-14V 8MSOP
IC MOTOR DRIVER 3.3V-14V 8MSOP
Motor Driver Power MOSFET PWM 8-MSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-BD6964FVM-TR | BD6964FVM-TRCT-ND | BD6964FVM-TR | BD6964FVM-TR | BD6964FVM-TR |
| Product Name | 3.3V 14V Motor Driver IC | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| PC-Based Bus | PWM | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| DC Input | 14 volts | 3 to 14 volts | |||
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) | |||
| Configuration | PCB Mount; "8-VSSOP, 8-MSOP (0.110"", 2.80mm Width)" |