IC MOTOR DRIVER 3.3V-14V 8MSOP Product overview: BD6964FVM-GTR from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 14V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 3.3V, 14V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BD6964FVM-GTR can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1023051-BD6964FVM-GT
Packaging: Reel - TR
Applications: Fan Motor Driver
Mounting: SMD (SMT)
Technology: Power MOSFET
Output Current: 800mA
Voltage - Load: 3.3 V to 14 V
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-MSOP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 3.3 V to 14 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
IC MOTOR DRIVER 3.3V-14V 8MSOP
Bipolar Motor Driver Power MOSFET PWM 8-MSOP
IC MOTOR DRIVER 3.3V-14V 8MSOP
IC MOTOR DRIVER 3.3V-14V 8MSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers | DC Motor Drives |
| Product Number | 744-BD6964FVM-GTR | 846-BD6964FVM-GTR-ND | 1023051-BD6964FVM-GTR | BD6964FVM-GTR | BD6964FVM-GTR | BD6964FVM-GTR | 687-BD6964FVM-GTR |
| Product Name | 3.3V 14V Motor Driver IC | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - BD6964FVM-GTR | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | IC MOTOR DRIVER 3.3V-14V 8MSOP |
| PC-Based Bus | PWM | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 150 C (-40 to 302 F) | -40 to 105 C (-40 to 221 F) | -40 to 150 C (-40 to 302 F) | ||
| DC Input | 14 volts | 3 to 14 volts | 3 to 14 volts | ||||
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) | |||||
| Configuration | PCB Mount; "8-VSSOP, 8-MSOP (0.110"", 2.80mm Width)" |