Manufacturer: Rohm Semiconductor
Win Source Part Number: 1152842-BD6941FM-E2
Manufacturer Homepage: www.rohm.com
Alternative Parts (Cross-Reference): TPD4135AK; TLE4208GNT; TLE4208GGEG;
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
IC MOTOR DRIVER 8V-16V 36HSOP Product overview: BD6941FM-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 16V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 8V, 16V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BD6941FM-E2 can be used for catalog matching and distributor lookup.
Motor Driver Power MOSFET Parallel 36-HSOP-M
Motor Driver Power MOSFET Parallel 36-HSOP-M
IC MOTOR DRIVER 8V-16V 36HSOP
MOTOR DRIVER, AEC-Q100, DC BRUSH, HSOP-36; Motor Type:DC Brush; No. of Outputs:1Outputs; Output Current:1.25A; Output Voltage:-; Driver Case Style:HSOP; No. of Pins:36Pins; Supply Voltage Min:8V; Supply Voltage Max:16V; Operating RoHS Compliant: Yes
IC MOTOR DRIVER 8V-16V 36HSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 1152842-BD6941FM-E2 | 744-BD6941FM-E2 | BD6941FM-E2-ND | BD6941FM-E2 | BD6941FM-E2 | 58AC8506 | BD6941FM-E2 |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - BD6941FM-E2 | 8V 16V Motor Driver IC | Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Driver, Aec-Q100, Dc Brush, Hsop-36; Motor Type Rohm | PMIC - Motor Drivers, Controllers |
| PC-Based Bus | Parallel | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |||
| DC Input | 16 volts | 8 to 16 volts | 8 to 16 volts | ||||
| Motor / System | DC Brushed | DC Brushed; Brushed DC | DC Brushed; DC Brush | ||||
| Configuration | PCB Mount; "36-SOP (0.295"", 7.50mm Width) + 2 Heat Tabs" |