IC MOTOR DRIVER 8V-28V 24SSOPB Product overview: BD6922FV-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 28V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 8V, 28V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BD6922FV-E2 can be used for catalog matching and distributor lookup.
Motor Driver Power MOSFET Parallel 24-SSOP-B
Manufacturer: Rohm Semiconductor
Win Source Part Number: 769915-BD6922FV-E2
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 24-TSSOP (0.220", 5.60mm Width)
Applications: General
Mounting: SMD
Technology: Power MOSFET
Operating Supply Voltage: 8 V ~ 28 V
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Parallel
Output Configuration: Half Bridge (3)
Output Current: 1.3A
Voltage - Load: 8 V ~ 28 V
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-SSOPB
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
IC MOTOR DRIVER 8V-28V 24SSOPB
IC MOTOR DRIVER 8V-28V 24SSOPB
Motor Driver Power MOSFET Parallel 24-SSOP-B
IC MOTOR DRIVER 8V-28V 24SSOPB
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | DC Motor Drives | Motor Controllers | Motor Controllers |
| Product Number | 744-BD6922FV-E2 | BD6922FV-E2-ND | 769915-BD6922FV-E2 | BD6922FV-E2 | 687-BD6922FV-E2 | BD6922FV-E2 | BD6922FV-E2 |
| Product Name | 8V 28V Motor Driver IC | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - BD6922FV-E2 | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | IC MOTOR DRIVER 8V-28V 24SSOPB | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| PC-Based Bus | Parallel | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| DC Input | 28 volts | 8 to 28 volts | 8 to 28 volts | 8 volts | |||
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) | |||||
| Configuration | PCB Mount; "24-LSSOP (0.220"", 5.60mm Width)" |