LAPIS Semiconductor 6.5V 34V Motor Driver IC BD6920FP-E2

Description
IC MOTOR DRIVER 6.5V-34V Product overview: BD6920FP-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.5V, 34V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 6.5V, 34V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BD6920FP-E2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MOTOR DRIVER 6.5V-34V Product overview: BD6920FP-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.5V, 34V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 6.5V, 34V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BD6920FP-E2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6.5V 34V Motor Driver IC - 744-BD6920FP-E2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.5V 34V Motor Driver IC
744-BD6920FP-E2
6.5V 34V Motor Driver IC 744-BD6920FP-E2
IC MOTOR DRIVER 6.5V-34V Product overview: BD6920FP-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.5V, 34V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 6.5V, 34V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BD6920FP-E2 can be used for catalog matching and distributor lookup.

IC MOTOR DRIVER 6.5V-34V Product overview: BD6920FP-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.5V, 34V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 6.5V, 34V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BD6920FP-E2 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Motor Drivers, Controllers - BD6920FP-E2 - 913233-BD6920FP-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - BD6920FP-E2
913233-BD6920FP-E2
PMIC - PMIC - Motor Drivers, Controllers - BD6920FP-E2 913233-BD6920FP-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 913233-BD6920FP-E2 Operating Temperature Range: -30°C ~ 85°C (TA) Features: - Motor Driver Bipolar Parallel Package: Reel - TR Part Status: Not For New Designs Family Name: BD6920 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: BD6920FP-E2-ND, BD6920FP-E2CT, BD6920FP-E2TR, BD6920FPE2, BD6920FP-E2DKR

Manufacturer: Rohm Semiconductor
Win Source Part Number: 913233-BD6920FP-E2
Operating Temperature Range: -30°C ~ 85°C (TA)
Features: - Motor Driver Bipolar Parallel
Package: Reel - TR
Part Status: Not For New Designs
Family Name: BD6920
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: BD6920FP-E2-ND, BD6920FP-E2CT, BD6920FP-E2TR, BD6920FPE2, BD6920FP-E2DKR

Buy Now
Motor Drivers, Controllers - BD6920FP-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
BD6920FP-E2
Motor Drivers, Controllers BD6920FP-E2
Motor Driver Bipolar Parallel

Motor Driver Bipolar Parallel

Buy Now
PMIC - Motor Drivers, Controllers - BD6920FP-E2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
BD6920FP-E2
PMIC - Motor Drivers, Controllers BD6920FP-E2
IC MOTOR DRIVER 6.5V-34V

IC MOTOR DRIVER 6.5V-34V

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - BD6920FP-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers
BD6920FP-E2
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers BD6920FP-E2
IC MOTOR DRIVER 6.5V-34V

IC MOTOR DRIVER 6.5V-34V

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category DC Motor Drives Motion Controllers Motor Controllers Motor Controllers Motor Controllers
Product Number 744-BD6920FP-E2 913233-BD6920FP-E2 BD6920FP-E2 BD6920FP-E2 BD6920FP-E2
Product Name 6.5V 34V Motor Driver IC PMIC - PMIC - Motor Drivers, Controllers - BD6920FP-E2 Motor Drivers, Controllers PMIC - Motor Drivers, Controllers Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers
PC-Based Bus Parallel
Operating Temperature -30 C (-22 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
DC Input 34 volts
Motor / System DC Brushed; Brushed DC
Unlock Full Specs
to access all available technical data