Bipolar Motor Driver Power MOSFET Parallel VBGA063T050
Manufacturer: Rohm Semiconductor
Win Source Part Number: 049438-BD6889GU-E2
Packaging: Reel - TR
Applications: Camera
Mounting: SMD (SMT)
Technology: Power MOSFET
Output Current: 500mA
Voltage - Load: 2.5 V to 5.7 V
Motor Type - Stepper: Bipolar
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 150°C (TJ)
Case / Package: 63-VBGA (7x7)
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 2.5 V to 5.7 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
IC MTR DRVR BIPLR 2.5-5.7V 63BGA Product overview: BD6889GU-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.7V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 5.7V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BD6889GU-E2 can be used for catalog matching and distributor lookup.
Bipolar Motor Driver Power MOSFET Parallel VBGA063T050
IC MTR DRVR BIPLR 2.5-5.7V 63BGA
IC MTR DRVR BIPLR 2.5-5.7V 63BGA
IC MTR DRVR BIPLR 2.5-5.7V 63BGA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | DC Motor Drives | Motor Controllers |
| Product Number | BD6889GU-E2-ND | 049438-BD6889GU-E2 | 744-BD6889GU-E2 | BD6889GU-E2 | BD6889GU-E2 | 687-BD6889GU-E2 | BD6889GU-E2 |
| Product Name | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - BD6889GU-E2 | 5.7V Motor Driver IC | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | IC MTR DRVR BIPLR 2.5-5.7V 63BGA | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers |
| Configuration | PCB Mount; 63-TFBGA | ||||||
| Communication | Parallel Interface | Parallel | |||||
| Operating Temperature | -25 to 150 C (-13 to 302 F) | -25 to 150 C (-13 to 302 F) | -25 C (-13 F) | -25 to 150 C (-13 to 302 F) | -25 to 150 C (-13 to 302 F) | -25 to 150 C (-13 to 302 F) | |
| AC Input | 2 to 6 volts | 2 to 6 volts | |||||
| DC Input | 2 to 6 volts | 2 to 6 volts | 6 volts | 2 volts |