Bipolar Motor Driver DMOS Logic 48-HTQFP (7x7)
Bipolar Motor Driver DMOS Logic 48-HTQFP (7x7)
MOTOR DRIVER, -25 TO 85DEG C; Motor Type:Stepper; No. of Outputs:4Outputs; Output Current:1.2A; Output Voltage:28V; Driver Case Style:HTQFPV; No. of Pins:48Pins; Supply Voltage Min:8V; Supply Voltage Max:28V; Operating Temperature RoHS Compliant: Yes
BD68888AEKV IS A BIPOLAR LOW-CON
BD68888AEKV IS A BIPOLAR LOW-CON
Bipolar Motor Driver DMOS Logic 48-HTQFP (7x7)
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 846-BD68888AEKV-E2CT-ND | 01AH6674 | BD68888AEKV-E2 | BD68888AEKV-E2 | BD68888AEKV-E2 |
| Product Name | Motor Drivers, Controllers | Motor Driver, -25 To 85Deg C; Motor Type Rohm | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Motor / System | DC Brushed | Stepper | DC Brushed; Brushed DC | ||
| Configuration | PCB Mount; 48-VFQFP Exposed Pad | ||||
| Communication | Logic | Logic | |||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | ||
| AC Input | 8 to 28 volts | 8 to 28 volts |