ROHM Co., Ltd. PMIC - PMIC - Motor Drivers, Controllers - BD6874GLS-E2 BD6874GLS-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049435-BD6874GLS-E2 Applications: General Purpose Output Current: 200mA Voltage - Load: 2.5 V to 5.5 V Motor Type - Stepper: Bipolar Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 125°C (TJ) Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 2.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049435-BD6874GLS-E2 Applications: General Purpose Output Current: 200mA Voltage - Load: 2.5 V to 5.5 V Motor Type - Stepper: Bipolar Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 125°C (TJ) Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 2.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Motor Drivers, Controllers - BD6874GLS-E2 - 049435-BD6874GLS-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - BD6874GLS-E2
049435-BD6874GLS-E2
PMIC - PMIC - Motor Drivers, Controllers - BD6874GLS-E2 049435-BD6874GLS-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 049435-BD6874GLS-E2 Applications: General Purpose Output Current: 200mA Voltage - Load: 2.5 V to 5.5 V Motor Type - Stepper: Bipolar Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 125°C (TJ) Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 2.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 049435-BD6874GLS-E2
Applications: General Purpose
Output Current: 200mA
Voltage - Load: 2.5 V to 5.5 V
Motor Type - Stepper: Bipolar
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 125°C (TJ)
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 2.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient

Buy Now
IC MOTOR DRVR BIPOLAR 2.5V-5.5V - 687-BD6874GLS-E2 - Utmel Electronic Limited
Hong Kong, China
IC MOTOR DRVR BIPOLAR 2.5V-5.5V
687-BD6874GLS-E2
IC MOTOR DRVR BIPOLAR 2.5V-5.5V 687-BD6874GLS-E2
IC MOTOR DRVR BIPOLAR 2.5V-5.5V

IC MOTOR DRVR BIPOLAR 2.5V-5.5V

Supplier's Site
Motor Drivers, Controllers - BD6874GLS-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
BD6874GLS-E2
Motor Drivers, Controllers BD6874GLS-E2
Bipolar Motor Driver Parallel

Bipolar Motor Driver Parallel

Buy Now
PMIC - Motor Drivers, Controllers - BD6874GLS-E2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
BD6874GLS-E2
PMIC - Motor Drivers, Controllers BD6874GLS-E2
IC MOTOR DRVR BIPOLAR 2.5V-5.5V

IC MOTOR DRVR BIPOLAR 2.5V-5.5V

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Utmel Electronic Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Motion Controllers DC Motor Drives Motor Controllers Motor Controllers
Product Number 049435-BD6874GLS-E2 687-BD6874GLS-E2 BD6874GLS-E2 BD6874GLS-E2
Product Name PMIC - PMIC - Motor Drivers, Controllers - BD6874GLS-E2 IC MOTOR DRVR BIPOLAR 2.5V-5.5V Motor Drivers, Controllers PMIC - Motor Drivers, Controllers
Operating Temperature -25 to 125 C (-13 to 257 F) -25 to 125 C (-13 to 257 F) -25 to 125 C (-13 to 257 F)
AC Input 2 to 6 volts
DC Input 2 to 6 volts 2 volts
Unlock Full Specs
to access all available technical data