Manufacturer: Rohm Semiconductor
Win Source Part Number: 049434-BD6873KN-E2
Packaging: Reel - TR
Applications: Camera
Mounting: SMD (SMT)
Technology: DMOS
Output Current: 500mA
Voltage - Load: 2.5 V to 5.5 V
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 150°C (TJ)
Case / Package: 48-UQFN
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 2.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
IC MTR DRVR BIPLR 2.5-5.5V 48QFN Product overview: BD6873KN-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 5.5V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BD6873KN-E2 can be used for catalog matching and distributor lookup.
Bipolar Motor Driver DMOS Serial 48-UQFN (7.2x7.2)
IC MTR DRVR BIPLR 2.5-5.5V 48QFN
IC MTR DRVR BIPLR 2.5-5.5V 48QFN
IC MTR DRVR BIPLR 2.5-5.5V 48QFN
Bipolar Motor Driver DMOS Serial 48-UQFN (7.2x7.2)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | DC Motor Drives | Motor Controllers | Motor Controllers |
| Product Number | 049434-BD6873KN-E2 | 744-BD6873KN-E2 | BD6873KN-E2-ND | BD6873KN-E2 | 687-BD6873KN-E2 | BD6873KN-E2 | BD6873KN-E2 |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - BD6873KN-E2 | 5.5V Motor Driver IC | Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | IC MTR DRVR BIPLR 2.5-5.5V 48QFN | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Operating Temperature | -25 to 150 C (-13 to 302 F) | -25 C (-13 F) | -25 to 150 C (-13 to 302 F) | -25 to 150 C (-13 to 302 F) | -25 to 150 C (-13 to 302 F) | -25 to 150 C (-13 to 302 F) | |
| AC Input | 2 to 6 volts | 2 to 6 volts | |||||
| DC Input | 2 to 6 volts | 6 volts | 2 to 6 volts | 2 volts | |||
| Continuous Current | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | |||
| PC-Based Bus | Serial |