Manufacturer: Rohm Semiconductor
Win Source Part Number: 730034-BD68620EFV-E2
Packaging: Reel
Mounting Style: SMD
Applications: General Purpose
Technology: DMOS
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Parallel
Output Configuration: Half Bridge (4)
Output Current: 1.4A
Motor Type - Stepper: Bipolar
Step Resolution: 1, 1/2, 1/4
Categories: Integrated Circuits
Supplier Device Package: 24-HTSSOP-B
Temperature Range - Operating: -25°C ~ 85°C
Manufacturer Package: 24-VSSOP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage (V): 19V ~ 28V
Load Voltage (V): 19V ~ 28V
IC MTR DRV BIPLR 19-28V 24HTSSOP Product overview: BD68620EFV-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 28V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BD68620EFV-E2 can be used for catalog matching and distributor lookup.
Bipolar Motor Driver DMOS Parallel 24-HTSSOP-B
Bipolar Motor Driver DMOS Parallel 24-HTSSOP-B
Bipolar Motor Driver DMOS Parallel 24-HTSSOP-B
IC MTR DRV BIPLR 19-28V 24HTSSOP
MOTOR DRIVER, -25 TO 85DEG C; Motor Type:Stepper; No. of Outputs:2Outputs; Output Current:1.4A; Output Voltage:28V; Driver Case Style:HTSSOP-B; No. of Pins:24Pins; Supply Voltage Min:19V; Supply Voltage Max:28V; Operating TemperatureRoHS Compliant: Yes
IC MTR DRV BIPLR 19-28V 24HTSSOP
Bipolar Motor Driver DMOS Parallel 24-HTSSOP-B
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 730034-BD68620EFV-E2 | 744-BD68620EFV-E2 | BD68620EFV-E2TR-ND | BD68620EFV-E2 | 01AH6672 | BD68620EFV-E2 | BD68620EFV-E2 |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - BD68620EFV-E2 | 28V Motor Driver IC | Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Driver, -25 To 85Deg C; Motor Type Rohm | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | ||
| AC Input | 19 to 28 volts | 19 to 28 volts | 19 to 28 volts | ||||
| DC Input | 19 to 28 volts | 28 volts | 19 to 28 volts | 19 to 28 volts | |||
| Continuous Current | 1.4 amps | 1.4 amps | 1.4 amps | 1.4 amps | |||
| PC-Based Bus | Parallel |