IC MTR DRV BIPLR 19-28V 20HTSSOP Product overview: BD68610EFV-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 28V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BD68610EFV-E2 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 769914-BD68610EFV-E2
Packaging: Reel package
Operating Temperature Range: -25°C ~ 85°C (TA)
Package: 20-VSSOP (0.173", 4.40mm Width) Exposed Pad
Applications: General
Mounting: SMD
Technology: DMOS
Operating Supply Voltage: 19 V ~ 28 V
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Parallel
Output Configuration: Half Bridge (4)
Output Current: 600mA
Voltage - Load: 19 V ~ 28 V
Motor Type - Stepper: Bipolar
Step Resolution: 1, 1/2, 1/4
Family Name: BD68610EFV
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-HTSSOP-B
Alternative Parts (Cross-Reference): MCP8024T-H/MP; A5950GEUSR-T; MCP8024T-H/PT; A5950KEUSR-J;
ECCN: EAR99
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Bipolar Motor Driver DMOS Parallel 20-HTSSOP-B
MOTOR DRIVER, STEPPER, -25 TO 85DEG C; Motor Type:Stepper; No. of Outputs:4Outputs; Output Current:1A; Output Voltage:-; Driver Case Style:HTSSOP; No. of Pins:20Pins; Supply Voltage Min:19V; Supply Voltage Max:28V; Operating RoHS Compliant: Yes
IC MTR DRV BIPLR 19-28V 20HTSSOP
IC MTR DRV BIPLR 19-28V 20HTSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-BD68610EFV-E2 | 769914-BD68610EFV-E2 | BD68610EFV-E2 | 73AC9721 | BD68610EFV-E2 | BD68610EFV-E2 |
| Product Name | 28V Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - BD68610EFV-E2 | Motor Drivers, Controllers | Motor Driver, Stepper, -25 To 85Deg C; Motor Type Rohm | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| PC-Based Bus | Parallel | |||||
| Operating Temperature | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | ||
| DC Input | 28 volts | 19 to 28 volts | 19 to 28 volts | |||
| AC Input | 19 to 28 volts | 19 to 28 volts |