Motor Driver Power MOSFET Serial 40-HTSSOP-B
IC MOTOR DRIVER 18V-32V 40HTSSOP
Motor Driver Power MOSFET Serial 40-HTSSOP-B
IC MOTOR DRIVER 18V-32V 40HTSSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | BD6794EFV-E2-ND | BD6794EFV-E2 | BD6794EFV-E2 | BD6794EFV-E2 |
| Product Name | Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Motor / System | DC Brushed | DC Brushed; Brushed DC | ||
| Configuration | PCB Mount; "40-VSSOP (0.213"", 5.40mm Width) Exposed Pad" | |||
| Communication | Serial | Serial | ||
| Operating Temperature | -25 to 150 C (-13 to 302 F) | -25 to 150 C (-13 to 302 F) | -25 to 150 C (-13 to 302 F) | |
| AC Input | 18 to 32 volts |