ROHM Co., Ltd. 18V 30V Motor Driver IC BD6792FM-E2

Description
IC MOTOR DRIVER 18V-30V 28HSOP Product overview: BD6792FM-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 30V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 18V, 30V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BD6792FM-E2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MOTOR DRIVER 18V-30V 28HSOP Product overview: BD6792FM-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 30V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 18V, 30V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BD6792FM-E2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
18V 30V Motor Driver IC
744-BD6792FM-E2
18V 30V Motor Driver IC 744-BD6792FM-E2
IC MOTOR DRIVER 18V-30V 28HSOP Product overview: BD6792FM-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 30V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 18V, 30V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BD6792FM-E2 can be used for catalog matching and distributor lookup.

IC MOTOR DRIVER 18V-30V 28HSOP Product overview: BD6792FM-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 30V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 18V, 30V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BD6792FM-E2 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Motor Drivers, Controllers - BD6792FM-E2 - 039620-BD6792FM-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - BD6792FM-E2
039620-BD6792FM-E2
PMIC - PMIC - Motor Drivers, Controllers - BD6792FM-E2 039620-BD6792FM-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 039620-BD6792FM-E2 Packaging: Reel - TR Applications: General Purpose Mounting: SMD (SMT) Output Current: 2A Motor Type - AC, DC: Brushed DC Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 75°C (TA) Case / Package: 28-HSOP-M Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 18 V to 30 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 039620-BD6792FM-E2
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Output Current: 2A
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 75°C (TA)
Case / Package: 28-HSOP-M
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 18 V to 30 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - BD6792FM-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers
BD6792FM-E2
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers BD6792FM-E2
IC MOTOR DRIVER 18V-30V 28HSOP

IC MOTOR DRIVER 18V-30V 28HSOP

Supplier's Site
Motor Drivers, Controllers - BD6792FM-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
BD6792FM-E2
Motor Drivers, Controllers BD6792FM-E2
Motor Driver Parallel 28-HSOP-M

Motor Driver Parallel 28-HSOP-M

Buy Now
IC MOTOR DRIVER 18V-30V 28HSOP - 687-BD6792FM-E2 - Utmel Electronic Limited
Hong Kong, China
IC MOTOR DRIVER 18V-30V 28HSOP
687-BD6792FM-E2
IC MOTOR DRIVER 18V-30V 28HSOP 687-BD6792FM-E2
IC MOTOR DRIVER 18V-30V 28HSOP

IC MOTOR DRIVER 18V-30V 28HSOP

Supplier's Site
PMIC - Motor Drivers, Controllers - BD6792FM-E2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
BD6792FM-E2
PMIC - Motor Drivers, Controllers BD6792FM-E2
IC MOTOR DRIVER 18V-30V 28HSOP

IC MOTOR DRIVER 18V-30V 28HSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Utmel Electronic Limited Lingto Electronic Limited
Product Category DC Motor Drives Motion Controllers Motor Controllers Motor Controllers DC Motor Drives Motor Controllers
Product Number 744-BD6792FM-E2 039620-BD6792FM-E2 BD6792FM-E2 BD6792FM-E2 687-BD6792FM-E2 BD6792FM-E2
Product Name 18V 30V Motor Driver IC PMIC - PMIC - Motor Drivers, Controllers - BD6792FM-E2 Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers Motor Drivers, Controllers IC MOTOR DRIVER 18V-30V 28HSOP PMIC - Motor Drivers, Controllers
PC-Based Bus Parallel
Operating Temperature -25 C (-13 F) -25 to 75 C (-13 to 167 F) -25 to 75 C (-13 to 167 F) -25 to 75 C (-13 to 167 F) -25 to 75 C (-13 to 167 F)
DC Input 30 volts 18 to 30 volts 18 volts
AC Input 18 to 30 volts
Unlock Full Specs
to access all available technical data