BD67929EFV-E2 is a three-phase brushless motor driver designed for polygon mirror motors, suitable for applications such as laser beam printers and PPCs. It operates with a direct PWM drive type and features a built-in phase-locked loop (PLL) for enhanced control. The device supports a power supply voltage of up to 36V and can deliver a rated output current of 2.3A, making it suitable for high-speed driving applications. The motor driver incorporates several protective features, including thermal protection, overcurrent protection, and a restricted protection circuit, ensuring high reliability during operation. Its output block utilizes P-MOS and D-MOS technology, resulting in a low ON resistance of approximately 1.35Ω, which contributes to reduced power consumption. Additional functionalities include a 5V regulator output, current limiting circuit, and various input protection mechanisms. The operating temperature range for the BD67929EFV-E2 is between -25°C and 85°C, with a maximum junction temperature of 150°C. This product is particularly beneficial for engineers looking for a robust and efficient motor driver solution for precision applications.
Motor Driver DMOS Parallel 28-HTSSOP-B
IC MOTOR DRIVER 19V-28V 28HTSSOP
IC MOTOR DRIVER 19V-28V 28HTSSOP
Motor Driver DMOS Parallel 28-HTSSOP-B
IC MOTOR DRIVER 19V-28V 28HTSSOP
| DigiKey | Utmel Electronic Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | BD67929EFV-E2TR-ND | 687-BD67929EFV-E2 | BD67929EFV-E2 | BD67929EFV-E2 | BD67929EFV-E2 |
| Product Name | Motor Drivers, Controllers | IC MOTOR DRIVER 19V-28V 28HTSSOP | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers |
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) | |||
| Configuration | PCB Mount; "28-VSSOP (0.173"", 4.40mm Width) Exposed Pad" | ||||
| Communication | Parallel Interface | Parallel | |||
| Operating Temperature | -25 to 150 C (-13 to 302 F) | -25 to 150 C (-13 to 302 F) | -25 to 150 C (-13 to 302 F) | -25 to 150 C (-13 to 302 F) | |
| AC Input | 19 to 28 volts |